Bourns, Inc. Fixed Inductors SRR6603-101ML

Description
FIXED IND 100UH 300MA 480 MOHM
Request a Quote Datasheet
Description
FIXED IND 100UH 300MA 480 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR6603-101MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100UH 300MA 480 MOHM

FIXED IND 100UH 300MA 480 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SRR6603-101MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR6603-101MLCT-ND
Fixed Inductors 118-SRR6603-101MLCT-ND
100µH Shielded Wirewound Inductor 300mA 480mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 300mA 480mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR6603-101MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR6603-101MLTR-ND
Fixed Inductors 118-SRR6603-101MLTR-ND
100µH Shielded Wirewound Inductor 300mA 480mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 300mA 480mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-SRR6603-101MLDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-427-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor Kits & Accessories Design Sample Kit for FIRCH Series - 814-FIRCHK - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Through Hole
DCR 40 ohms
Lead Style Through Hole
View Details
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers