Bourns, Inc. SMD 10UH 1A 75 MOHM Inductor and Choke SRR6603-100ML

Description
FIXED IND 10UH 1A 75 MOHM SMD Product overview: SRR6603-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1A, 75 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1A, 75 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6603-100ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 1A 75 MOHM SMD Product overview: SRR6603-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1A, 75 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1A, 75 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6603-100ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 1A 75 MOHM Inductor and Choke - 71-SRR6603-100ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1A 75 MOHM Inductor and Choke
71-SRR6603-100ML
SMD 10UH 1A 75 MOHM Inductor and Choke 71-SRR6603-100ML
FIXED IND 10UH 1A 75 MOHM SMD Product overview: SRR6603-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1A, 75 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1A, 75 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6603-100ML can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1A 75 MOHM SMD Product overview: SRR6603-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1A, 75 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1A, 75 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6603-100ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRR6603-100MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR6603-100MLCT-ND
Fixed Inductors 118-SRR6603-100MLCT-ND
10µH Shielded Wirewound Inductor 1A 75mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1A 75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR6603-100MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR6603-100MLTR-ND
Fixed Inductors 118-SRR6603-100MLTR-ND
10µH Shielded Wirewound Inductor 1A 75mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1A 75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR6603-100MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 1A 75 MOHM SMD

FIXED IND 10UH 1A 75 MOHM SMD

Buy Now Datasheet
Fixed Inductors - SRR6603-100ML - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR6603-100ML
Fixed Inductors SRR6603-100ML
FIXED IND 10UH 1A 75 MOHM SMD

FIXED IND 10UH 1A 75 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 10Uh, 370Ma, Smd; Inductance Bourns - 14P9700 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 370Ma, Smd; Inductance Bourns
14P9700
Inductor, Shielded, 10Uh, 370Ma, Smd; Inductance Bourns 14P9700
INDUCTOR, SHIELDED, 10UH, 370MA, SMD; Inductance:10µH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):370mA; Product Range:SRR6603 Series; Power Inductor Case:6.6mm x 4.4mm x 3mm; Product Width:4.4mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 370MA, SMD; Inductance:10µH; RMS Current (Irms):1A; Inductor Construction:Shielded; Saturation Current (Isat):370mA; Product Range:SRR6603 Series; Power Inductor Case:6.6mm x 4.4mm x 3mm; Product Width:4.4mmRoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Srr6603 Series, 10 H, 20%, Shielded, 0.075 Ohm, 1 A Rohs Compliant Bourns - 06X7940 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr6603 Series, 10 H, 20%, Shielded, 0.075 Ohm, 1 A Rohs Compliant Bourns
06X7940
Surface Mount Power Inductor, Srr6603 Series, 10 H, 20%, Shielded, 0.075 Ohm, 1 A Rohs Compliant Bourns 06X7940
Surface Mount Power Inductor, SRR6603 Series, 10 H, 20%, Shielded, 0.075 ohm, 1 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR6603 Series, 10 H, 20%, Shielded, 0.075 ohm, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Power, 10Uh, 1A, 20%, Full Reel; Inductance Bourns - 61J9138 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 10Uh, 1A, 20%, Full Reel; Inductance Bourns
61J9138
Inductor, Power, 10Uh, 1A, 20%, Full Reel; Inductance Bourns 61J9138
INDUCTOR, POWER, 10UH, 1A, 20%, FULL REEL; Inductance:10µH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):370mA; Product Range:SRR6603 Series; DC Resistance Max:0.075ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, POWER, 10UH, 1A, 20%, FULL REEL; Inductance:10µH; RMS Current (Irms):1A; Inductor Construction:Shielded; Saturation Current (Isat):370mA; Product Range:SRR6603 Series; DC Resistance Max:0.075ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR6603-100ML 118-SRR6603-100MLCT-ND SRR6603-100ML 14P9700 06X7940 61J9138
Product Name SMD 10UH 1A 75 MOHM Inductor and Choke Fixed Inductors Fixed Inductors Inductor, Shielded, 10Uh, 370Ma, Smd; Inductance Bourns Surface Mount Power Inductor, Srr6603 Series, 10 H, 20%, Shielded, 0.075 Ohm, 1 A Rohs Compliant Bourns Inductor, Power, 10Uh, 1A, 20%, Full Reel; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 10 microH 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0040 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
10A 1.2mH Inductor and Choke - 166-10VS1 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1200 microH
Standards and Certifications RoHS
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-2N5 016008C-2N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details