Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR6040A-8R2Y

Description
Win Source Part Number: 1273211-SRR6040A-8R2 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR6040A Package: Tape & Reel Shielding: Shielded Inductance: 8.2 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 36mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.264" L x 0.264" W (6.70mm x 6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR6040A-8R2YTR,SRR6 040A-8R2YDKR,SRR6040 A-8R2YCT Base Product Number: SRR6040A Current - Saturation (Isat): 2A
Request a Quote Datasheet
Description
Win Source Part Number: 1273211-SRR6040A-8R2 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR6040A Package: Tape & Reel Shielding: Shielded Inductance: 8.2 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 36mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.264" L x 0.264" W (6.70mm x 6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR6040A-8R2YTR,SRR6 040A-8R2YDKR,SRR6040 A-8R2YCT Base Product Number: SRR6040A Current - Saturation (Isat): 2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273211-SRR6040A-8R2Y
Inductors, Coils, Chokes - Fixed Inductors 1273211-SRR6040A-8R2Y
Win Source Part Number: 1273211-SRR6040A-8R2 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR6040A Package: Tape & Reel Shielding: Shielded Inductance: 8.2 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 36mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.264" L x 0.264" W (6.70mm x 6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR6040A-8R2YTR,SRR6 040A-8R2YDKR,SRR6040 A-8R2YCT Base Product Number: SRR6040A Current - Saturation (Isat): 2A

Win Source Part Number: 1273211-SRR6040A-8R2Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR6040A
Package: Tape & Reel
Shielding: Shielded
Inductance: 8.2 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 36mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.264" L x 0.264" W (6.70mm x 6.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.3 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR6040A-8R2YTR,SRR6040A-8R2YDKR,SRR6040A-8R2YCT
Base Product Number: SRR6040A
Current - Saturation (Isat): 2A

Buy Now Datasheet
SMD 8.2UH 2.3A 36 MOHM Inductor and Choke - 71-SRR6040A-8R2Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2UH 2.3A 36 MOHM Inductor and Choke
71-SRR6040A-8R2Y
SMD 8.2UH 2.3A 36 MOHM Inductor and Choke 71-SRR6040A-8R2Y
FIXED IND 8.2UH 2.3A 36 MOHM SMD Product overview: SRR6040A-8R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 2.3A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 2.3A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6040A-8R2Y can be used for catalog matching and distributor lookup.

FIXED IND 8.2UH 2.3A 36 MOHM SMD Product overview: SRR6040A-8R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 2.3A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 2.3A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6040A-8R2Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR6040A-8R2YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6040A-8R2YDKR-ND
Fixed Inductors SRR6040A-8R2YDKR-ND
8.2µH Shielded Inductor 2.3A 36mOhm Max Nonstandard, Corner Terminals

8.2µH Shielded Inductor 2.3A 36mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR6040A-8R2YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6040A-8R2YTR-ND
Fixed Inductors SRR6040A-8R2YTR-ND
8.2µH Shielded Inductor 2.3A 36mOhm Max Nonstandard, Corner Terminals

8.2µH Shielded Inductor 2.3A 36mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR6040A-8R2YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6040A-8R2YCT-ND
Fixed Inductors SRR6040A-8R2YCT-ND
8.2µH Shielded Inductor 2.3A 36mOhm Max Nonstandard, Corner Terminals

8.2µH Shielded Inductor 2.3A 36mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Srr6040A Series, 8.2 H, 30%, Shielded, 0.036 Ohm, 2.3 A Rohs Compliant Bourns - 31Y4691 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srr6040A Series, 8.2 H, 30%, Shielded, 0.036 Ohm, 2.3 A Rohs Compliant Bourns
31Y4691
Surface Mount Power Inductor, Aec-Q200 Srr6040A Series, 8.2 H, 30%, Shielded, 0.036 Ohm, 2.3 A Rohs Compliant Bourns 31Y4691
Surface Mount Power Inductor, AEC-Q200 SRR6040A Series, 8.2 H, 30%, Shielded, 0.036 ohm, 2.3 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRR6040A Series, 8.2 H, 30%, Shielded, 0.036 ohm, 2.3 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273211-SRR6040A-8R2Y 71-SRR6040A-8R2Y SRR6040A-8R2YDKR-ND 31Y4691
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 8.2UH 2.3A 36 MOHM Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srr6040A Series, 8.2 H, 30%, Shielded, 0.036 Ohm, 2.3 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard
Core Material Ferrite Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8108-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
4000uH 25A 0.012Ohm Inductor and Choke - 839-DKIP-0333-2504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Surface Mount Inductors - 2125950 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 15
View Details