Bourns, Inc. SMD 6.8UH 2.5A 30 MOHM Inductor and Choke SRR6040A-6R8Y

Description
FIXED IND 6.8UH 2.5A 30 MOHM SMD Product overview: SRR6040A-6R8Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 2.5A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 2.5A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6040A-6R8Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8UH 2.5A 30 MOHM SMD Product overview: SRR6040A-6R8Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 2.5A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 2.5A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6040A-6R8Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6.8UH 2.5A 30 MOHM Inductor and Choke - 71-SRR6040A-6R8Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 2.5A 30 MOHM Inductor and Choke
71-SRR6040A-6R8Y
SMD 6.8UH 2.5A 30 MOHM Inductor and Choke 71-SRR6040A-6R8Y
FIXED IND 6.8UH 2.5A 30 MOHM SMD Product overview: SRR6040A-6R8Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 2.5A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 2.5A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6040A-6R8Y can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 2.5A 30 MOHM SMD Product overview: SRR6040A-6R8Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 2.5A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 2.5A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6040A-6R8Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273213-SRR6040A-6R8Y
Inductors, Coils, Chokes - Fixed Inductors 1273213-SRR6040A-6R8Y
Win Source Part Number: 1273213-SRR6040A-6R8 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR6040A Package: Tape & Reel Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 30mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.264" L x 0.264" W (6.70mm x 6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR6040A-6R8YDKR,SRR 6040A-6R8YTR,SRR6040 A-6R8YCT Base Product Number: SRR6040A Current - Saturation (Isat): 2.17A

Win Source Part Number: 1273213-SRR6040A-6R8Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR6040A
Package: Tape & Reel
Shielding: Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 30mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.264" L x 0.264" W (6.70mm x 6.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR6040A-6R8YDKR,SRR6040A-6R8YTR,SRR6040A-6R8YCT
Base Product Number: SRR6040A
Current - Saturation (Isat): 2.17A

Buy Now Datasheet
Fixed Inductors - SRR6040A-6R8YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6040A-6R8YTR-ND
Fixed Inductors SRR6040A-6R8YTR-ND
6.8µH Shielded Inductor 2.5A 30mOhm Max Nonstandard, Corner Terminals

6.8µH Shielded Inductor 2.5A 30mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR6040A-6R8Y 1273213-SRR6040A-6R8Y SRR6040A-6R8YTR-ND
Product Name SMD 6.8UH 2.5A 30 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite Ferrite
Inductance Range 6.8 microH 6.8 microH
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data