Bourns, Inc. SMD 68UH 750MA 240MOHM Inductor and Choke SRR6040A-680M

Description
FIXED IND 68UH 750MA 240MOHM SMD Product overview: SRR6040A-680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 750MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 750MA, 240MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6040A-680M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 68UH 750MA 240MOHM SMD Product overview: SRR6040A-680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 750MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 750MA, 240MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6040A-680M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 68UH 750MA 240MOHM Inductor and Choke - 71-SRR6040A-680M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 750MA 240MOHM Inductor and Choke
71-SRR6040A-680M
SMD 68UH 750MA 240MOHM Inductor and Choke 71-SRR6040A-680M
FIXED IND 68UH 750MA 240MOHM SMD Product overview: SRR6040A-680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 750MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 750MA, 240MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6040A-680M can be used for catalog matching and distributor lookup.

FIXED IND 68UH 750MA 240MOHM SMD Product overview: SRR6040A-680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 750MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 750MA, 240MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6040A-680M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273212-SRR6040A-680M
Inductors, Coils, Chokes - Fixed Inductors 1273212-SRR6040A-680M
Win Source Part Number: 1273212-SRR6040A-680 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR6040A Package: Tape & Reel Shielding: Shielded Inductance: 68 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 240mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.264" L x 0.264" W (6.70mm x 6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 750 mA Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR6040A-680MDKR,SRR 6040A-680MCT,SRR6040 A-680MTR Base Product Number: SRR6040A Current - Saturation (Isat): 700mA

Win Source Part Number: 1273212-SRR6040A-680M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR6040A
Package: Tape & Reel
Shielding: Shielded
Inductance: 68 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 240mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.264" L x 0.264" W (6.70mm x 6.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 750 mA
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR6040A-680MDKR,SRR6040A-680MCT,SRR6040A-680MTR
Base Product Number: SRR6040A
Current - Saturation (Isat): 700mA

Buy Now Datasheet
Fixed Inductors - SRR6040A-680MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6040A-680MDKR-ND
Fixed Inductors SRR6040A-680MDKR-ND
68µH Shielded Inductor 750mA 240mOhm Max Nonstandard, Corner Terminals

68µH Shielded Inductor 750mA 240mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR6040A-680MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6040A-680MCT-ND
Fixed Inductors SRR6040A-680MCT-ND
68µH Shielded Inductor 750mA 240mOhm Max Nonstandard, Corner Terminals

68µH Shielded Inductor 750mA 240mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR6040A-680MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6040A-680MTR-ND
Fixed Inductors SRR6040A-680MTR-ND
68µH Shielded Inductor 750mA 240mOhm Max Nonstandard, Corner Terminals

68µH Shielded Inductor 750mA 240mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Srr6040A Series, 68 H, 20%, Shielded, 0.24 Ohm, 750 Ma Rohs Compliant Bourns - 31Y4690 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srr6040A Series, 68 H, 20%, Shielded, 0.24 Ohm, 750 Ma Rohs Compliant Bourns
31Y4690
Surface Mount Power Inductor, Aec-Q200 Srr6040A Series, 68 H, 20%, Shielded, 0.24 Ohm, 750 Ma Rohs Compliant Bourns 31Y4690
Surface Mount Power Inductor, AEC-Q200 SRR6040A Series, 68 H, 20%, Shielded, 0.24 ohm, 750 mA RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRR6040A Series, 68 H, 20%, Shielded, 0.24 ohm, 750 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR6040A-680M 1273212-SRR6040A-680M SRR6040A-680MDKR-ND 31Y4690
Product Name SMD 68UH 750MA 240MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srr6040A Series, 68 H, 20%, Shielded, 0.24 Ohm, 750 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Power Inductor Standard
Core Material Ferrite Ferrite Ferrite
Inductance Range 68 microH 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2225JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1625812-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-N75 026011C-N75XJRW , 026011C-N75XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details