Bourns, Inc. Fixed Inductors SRR6040A-5R0Y

Description
5µH Shielded Inductor 2.9A 25mOhm Max Nonstandard, Corner Terminals
Request a Quote Datasheet
Description
5µH Shielded Inductor 2.9A 25mOhm Max Nonstandard, Corner Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR6040A-5R0YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6040A-5R0YCT-ND
Fixed Inductors SRR6040A-5R0YCT-ND
5µH Shielded Inductor 2.9A 25mOhm Max Nonstandard, Corner Terminals

5µH Shielded Inductor 2.9A 25mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR6040A-5R0YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6040A-5R0YTR-ND
Fixed Inductors SRR6040A-5R0YTR-ND
5µH Shielded Inductor 2.9A 25mOhm Max Nonstandard, Corner Terminals

5µH Shielded Inductor 2.9A 25mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR6040A-5R0YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6040A-5R0YDKR-ND
Fixed Inductors SRR6040A-5R0YDKR-ND
5µH Shielded Inductor 2.9A 25mOhm Max Nonstandard, Corner Terminals

5µH Shielded Inductor 2.9A 25mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SRR6040A-5R0YCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Power Inductors - 2176639-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details