Bourns, Inc. Fixed Inductors SRR6040A-470M

Description
47µH Shielded Inductor 950mA 160mOhm Max Nonstandard, Corner Terminals
Request a Quote Datasheet
Description
47µH Shielded Inductor 950mA 160mOhm Max Nonstandard, Corner Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR6040A-470MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6040A-470MTR-ND
Fixed Inductors SRR6040A-470MTR-ND
47µH Shielded Inductor 950mA 160mOhm Max Nonstandard, Corner Terminals

47µH Shielded Inductor 950mA 160mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR6040A-470MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6040A-470MDKR-ND
Fixed Inductors SRR6040A-470MDKR-ND
47µH Shielded Inductor 950mA 160mOhm Max Nonstandard, Corner Terminals

47µH Shielded Inductor 950mA 160mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR6040A-470MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6040A-470MCT-ND
Fixed Inductors SRR6040A-470MCT-ND
47µH Shielded Inductor 950mA 160mOhm Max Nonstandard, Corner Terminals

47µH Shielded Inductor 950mA 160mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273215-SRR6040A-470M
Inductors, Coils, Chokes - Fixed Inductors 1273215-SRR6040A-470M
Win Source Part Number: 1273215-SRR6040A-470 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR6040A Package: Tape & Reel Shielding: Shielded Inductance: 47 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 160mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.264" L x 0.264" W (6.70mm x 6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 950 mA Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR6040A-470MDKR,SRR 6040A-470MCT,SRR6040 A-470MTR Base Product Number: SRR6040A Current - Saturation (Isat): 850mA

Win Source Part Number: 1273215-SRR6040A-470M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR6040A
Package: Tape & Reel
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 160mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.264" L x 0.264" W (6.70mm x 6.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 950 mA
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR6040A-470MDKR,SRR6040A-470MCT,SRR6040A-470MTR
Base Product Number: SRR6040A
Current - Saturation (Isat): 850mA

Buy Now Datasheet
SMD 47UH 950MA 160MOHM Inductor and Choke - 71-SRR6040A-470M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 950MA 160MOHM Inductor and Choke
71-SRR6040A-470M
SMD 47UH 950MA 160MOHM Inductor and Choke 71-SRR6040A-470M
FIXED IND 47UH 950MA 160MOHM SMD Product overview: SRR6040A-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 950MA, 160MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 950MA, 160MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6040A-470M can be used for catalog matching and distributor lookup.

FIXED IND 47UH 950MA 160MOHM SMD Product overview: SRR6040A-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 950MA, 160MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 950MA, 160MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6040A-470M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Aec-Q200 Srr6040A Series, 47 H, 20%, Shielded, 0.16 Ohm, 950 Ma Rohs Compliant Bourns - 31Y4686 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srr6040A Series, 47 H, 20%, Shielded, 0.16 Ohm, 950 Ma Rohs Compliant Bourns
31Y4686
Surface Mount Power Inductor, Aec-Q200 Srr6040A Series, 47 H, 20%, Shielded, 0.16 Ohm, 950 Ma Rohs Compliant Bourns 31Y4686
Surface Mount Power Inductor, AEC-Q200 SRR6040A Series, 47 H, 20%, Shielded, 0.16 ohm, 950 mA RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRR6040A Series, 47 H, 20%, Shielded, 0.16 ohm, 950 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR6040A-470MTR-ND 1273215-SRR6040A-470M 71-SRR6040A-470M 31Y4686
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 47UH 950MA 160MOHM Inductor and Choke Surface Mount Power Inductor, Aec-Q200 Srr6040A Series, 47 H, 20%, Shielded, 0.16 Ohm, 950 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data