Bourns, Inc. Fixed Inductors SRR6040A-3R0Y

Description
3µH Shielded Inductor 3.5A 21mOhm Max Nonstandard, Corner Terminals
Request a Quote Datasheet
Description
3µH Shielded Inductor 3.5A 21mOhm Max Nonstandard, Corner Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR6040A-3R0YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6040A-3R0YDKR-ND
Fixed Inductors SRR6040A-3R0YDKR-ND
3µH Shielded Inductor 3.5A 21mOhm Max Nonstandard, Corner Terminals

3µH Shielded Inductor 3.5A 21mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR6040A-3R0YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6040A-3R0YTR-ND
Fixed Inductors SRR6040A-3R0YTR-ND
3µH Shielded Inductor 3.5A 21mOhm Max Nonstandard, Corner Terminals

3µH Shielded Inductor 3.5A 21mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR6040A-3R0YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6040A-3R0YCT-ND
Fixed Inductors SRR6040A-3R0YCT-ND
3µH Shielded Inductor 3.5A 21mOhm Max Nonstandard, Corner Terminals

3µH Shielded Inductor 3.5A 21mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Srr6040A Series, 3 H, 30%, Shielded, 0.021 Ohm, 3.5 A Rohs Compliant Bourns - 31Y4683 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srr6040A Series, 3 H, 30%, Shielded, 0.021 Ohm, 3.5 A Rohs Compliant Bourns
31Y4683
Surface Mount Power Inductor, Aec-Q200 Srr6040A Series, 3 H, 30%, Shielded, 0.021 Ohm, 3.5 A Rohs Compliant Bourns 31Y4683
Surface Mount Power Inductor, AEC-Q200 SRR6040A Series, 3 H, 30%, Shielded, 0.021 ohm, 3.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRR6040A Series, 3 H, 30%, Shielded, 0.021 ohm, 3.5 A RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Aec-Q200 Srr6040A Series, 3 H, 30%, Shielded, 0.021 Ohm, 3.5 A Bourns - 41Y0338 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srr6040A Series, 3 H, 30%, Shielded, 0.021 Ohm, 3.5 A Bourns
41Y0338
Surface Mount Power Inductor, Aec-Q200 Srr6040A Series, 3 H, 30%, Shielded, 0.021 Ohm, 3.5 A Bourns 41Y0338
Surface Mount Power Inductor, AEC-Q200 SRR6040A Series, 3 H, 30%, Shielded, 0.021 ohm, 3.5 A

Surface Mount Power Inductor, AEC-Q200 SRR6040A Series, 3 H, 30%, Shielded, 0.021 ohm, 3.5 A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR6040A-3R0YDKR-ND 31Y4683 41Y0338
Product Name Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srr6040A Series, 3 H, 30%, Shielded, 0.021 Ohm, 3.5 A Rohs Compliant Bourns Surface Mount Power Inductor, Aec-Q200 Srr6040A Series, 3 H, 30%, Shielded, 0.021 Ohm, 3.5 A Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-H22H-046Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0017 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TE68NJ - 1120677-KQ0805TE68NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers