Bourns, Inc. SMD 39UH 1A 135 MOHM Inductor and Choke SRR6040A-390M

Description
FIXED IND 39UH 1A 135 MOHM SMD Product overview: SRR6040A-390M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 1A, 135 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 1A, 135 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6040A-390M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 39UH 1A 135 MOHM SMD Product overview: SRR6040A-390M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 1A, 135 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 1A, 135 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6040A-390M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 39UH 1A 135 MOHM Inductor and Choke - 71-SRR6040A-390M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 39UH 1A 135 MOHM Inductor and Choke
71-SRR6040A-390M
SMD 39UH 1A 135 MOHM Inductor and Choke 71-SRR6040A-390M
FIXED IND 39UH 1A 135 MOHM SMD Product overview: SRR6040A-390M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 1A, 135 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 1A, 135 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6040A-390M can be used for catalog matching and distributor lookup.

FIXED IND 39UH 1A 135 MOHM SMD Product overview: SRR6040A-390M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 1A, 135 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 1A, 135 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6040A-390M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR6040A-390MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6040A-390MCT-ND
Fixed Inductors SRR6040A-390MCT-ND
39µH Shielded Inductor 1A 135mOhm Max Nonstandard, Corner Terminals

39µH Shielded Inductor 1A 135mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR6040A-390MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6040A-390MDKR-ND
Fixed Inductors SRR6040A-390MDKR-ND
39µH Shielded Inductor 1A 135mOhm Max Nonstandard, Corner Terminals

39µH Shielded Inductor 1A 135mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR6040A-390MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6040A-390MTR-ND
Fixed Inductors SRR6040A-390MTR-ND
39µH Shielded Inductor 1A 135mOhm Max Nonstandard, Corner Terminals

39µH Shielded Inductor 1A 135mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273216-SRR6040A-390M
Inductors, Coils, Chokes - Fixed Inductors 1273216-SRR6040A-390M
Win Source Part Number: 1273216-SRR6040A-390 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR6040A Package: Tape & Reel Shielding: Shielded Inductance: 39 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 135mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.264" L x 0.264" W (6.70mm x 6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR6040A-390MTR,SRR6 040A-390MDKR,SRR6040 A-390MCT Base Product Number: SRR6040A Current - Saturation (Isat): 940mA

Win Source Part Number: 1273216-SRR6040A-390M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR6040A
Package: Tape & Reel
Shielding: Shielded
Inductance: 39 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 135mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.264" L x 0.264" W (6.70mm x 6.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR6040A-390MTR,SRR6040A-390MDKR,SRR6040A-390MCT
Base Product Number: SRR6040A
Current - Saturation (Isat): 940mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR6040A-390M SRR6040A-390MCT-ND 1273216-SRR6040A-390M
Product Name SMD 39UH 1A 135 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite Ferrite
Inductance Range 39 microH 39 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5687-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1678508 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 65
View Details