Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR6040A-330M

Description
Win Source Part Number: 1273217-SRR6040A-330 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR6040A Package: Tape & Reel Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 120mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.264" L x 0.264" W (6.70mm x 6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR6040A-330MTR,SRR6 040A-330MCT,SRR6040A -330MDKR Base Product Number: SRR6040A Current - Saturation (Isat): 1.02A
Request a Quote Datasheet
Description
Win Source Part Number: 1273217-SRR6040A-330 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR6040A Package: Tape & Reel Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 120mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.264" L x 0.264" W (6.70mm x 6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR6040A-330MTR,SRR6 040A-330MCT,SRR6040A -330MDKR Base Product Number: SRR6040A Current - Saturation (Isat): 1.02A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273217-SRR6040A-330M
Inductors, Coils, Chokes - Fixed Inductors 1273217-SRR6040A-330M
Win Source Part Number: 1273217-SRR6040A-330 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR6040A Package: Tape & Reel Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 120mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.264" L x 0.264" W (6.70mm x 6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR6040A-330MTR,SRR6 040A-330MCT,SRR6040A -330MDKR Base Product Number: SRR6040A Current - Saturation (Isat): 1.02A

Win Source Part Number: 1273217-SRR6040A-330M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR6040A
Package: Tape & Reel
Shielding: Shielded
Inductance: 33 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 120mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.264" L x 0.264" W (6.70mm x 6.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.1 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR6040A-330MTR,SRR6040A-330MCT,SRR6040A-330MDKR
Base Product Number: SRR6040A
Current - Saturation (Isat): 1.02A

Buy Now Datasheet
Fixed Inductors - SRR6040A-330MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6040A-330MTR-ND
Fixed Inductors SRR6040A-330MTR-ND
33µH Shielded Inductor 1.1A 120mOhm Max Nonstandard, Corner Terminals

33µH Shielded Inductor 1.1A 120mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR6040A-330MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6040A-330MDKR-ND
Fixed Inductors SRR6040A-330MDKR-ND
33µH Shielded Inductor 1.1A 120mOhm Max Nonstandard, Corner Terminals

33µH Shielded Inductor 1.1A 120mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR6040A-330MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6040A-330MCT-ND
Fixed Inductors SRR6040A-330MCT-ND
33µH Shielded Inductor 1.1A 120mOhm Max Nonstandard, Corner Terminals

33µH Shielded Inductor 1.1A 120mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
SMD 33UH 1.1A 120 MOHM Inductor and Choke - 71-SRR6040A-330M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 1.1A 120 MOHM Inductor and Choke
71-SRR6040A-330M
SMD 33UH 1.1A 120 MOHM Inductor and Choke 71-SRR6040A-330M
FIXED IND 33UH 1.1A 120 MOHM SMD Product overview: SRR6040A-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.1A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.1A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6040A-330M can be used for catalog matching and distributor lookup.

FIXED IND 33UH 1.1A 120 MOHM SMD Product overview: SRR6040A-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.1A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.1A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6040A-330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Aec-Q200 Srr6040A Series, 33 H, 20%, Shielded, 0.12 Ohm, 1.1 A Rohs Compliant Bourns - 31Y4684 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srr6040A Series, 33 H, 20%, Shielded, 0.12 Ohm, 1.1 A Rohs Compliant Bourns
31Y4684
Surface Mount Power Inductor, Aec-Q200 Srr6040A Series, 33 H, 20%, Shielded, 0.12 Ohm, 1.1 A Rohs Compliant Bourns 31Y4684
Surface Mount Power Inductor, AEC-Q200 SRR6040A Series, 33 H, 20%, Shielded, 0.12 ohm, 1.1 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRR6040A Series, 33 H, 20%, Shielded, 0.12 ohm, 1.1 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 33Uh, Shielded, 1.1A; Inductance Bourns - 41Y0339 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, Shielded, 1.1A; Inductance Bourns
41Y0339
Inductor, 33Uh, Shielded, 1.1A; Inductance Bourns 41Y0339
INDUCTOR, 33UH, SHIELDED, 1.1A; Inductance:33µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.02A; Product Range:SRR6040A Series; DC Resistance Max:0.12ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 33UH, SHIELDED, 1.1A; Inductance:33µH; RMS Current (Irms):1.1A; Inductor Construction:Shielded; Saturation Current (Isat):1.02A; Product Range:SRR6040A Series; DC Resistance Max:0.12ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273217-SRR6040A-330M SRR6040A-330MTR-ND 71-SRR6040A-330M 31Y4684 41Y0339
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 33UH 1.1A 120 MOHM Inductor and Choke Surface Mount Power Inductor, Aec-Q200 Srr6040A Series, 33 H, 20%, Shielded, 0.12 Ohm, 1.1 A Rohs Compliant Bourns Inductor, 33Uh, Shielded, 1.1A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard Power Inductor
Core Material Ferrite Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 1674-CL0603-J682JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details