Bourns, Inc. Fixed Inductors SRR6040A-100M

Description
10µH Shielded Inductor 2A 50mOhm Max Nonstandard, Corner Terminals
Request a Quote Datasheet
Description
10µH Shielded Inductor 2A 50mOhm Max Nonstandard, Corner Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR6040A-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR6040A-100MTR-ND
Fixed Inductors 118-SRR6040A-100MTR-ND
10µH Shielded Inductor 2A 50mOhm Max Nonstandard, Corner Terminals

10µH Shielded Inductor 2A 50mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 118-SRR6040A-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 2A 50mOhm Max Nonstandard, Corner Terminals

10µH Shielded Inductor 2A 50mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 118-SRR6040A-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR6040A-100MCT-ND
Fixed Inductors 118-SRR6040A-100MCT-ND
10µH Shielded Inductor 2A 50mOhm Max Nonstandard, Corner Terminals

10µH Shielded Inductor 2A 50mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Srr6040A Series, 10 H, 20%, Shielded, 0.05 Ohm, 2 A Rohs Compliant Bourns - 31Y4676 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srr6040A Series, 10 H, 20%, Shielded, 0.05 Ohm, 2 A Rohs Compliant Bourns
31Y4676
Surface Mount Power Inductor, Aec-Q200 Srr6040A Series, 10 H, 20%, Shielded, 0.05 Ohm, 2 A Rohs Compliant Bourns 31Y4676
Surface Mount Power Inductor, AEC-Q200 SRR6040A Series, 10 H, 20%, Shielded, 0.05 ohm, 2 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRR6040A Series, 10 H, 20%, Shielded, 0.05 ohm, 2 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR6040A-100MTR-ND 31Y4676
Product Name Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srr6040A Series, 10 H, 20%, Shielded, 0.05 Ohm, 2 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Current Rod Core Inductor - FIRCH-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 7.22 microH
DCR 0.0261 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5779-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1670298 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details