Bourns, Inc. Fixed Inductors SRR6038-8R7Y

Description
8.7µH Shielded Wirewound Inductor 2.2A 34mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.7µH Shielded Wirewound Inductor 2.2A 34mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR6038-8R7Y-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6038-8R7Y-ND
Fixed Inductors SRR6038-8R7Y-ND
8.7µH Shielded Wirewound Inductor 2.2A 34mOhm Max Nonstandard

8.7µH Shielded Wirewound Inductor 2.2A 34mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SRR6038-8R7Y-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J184JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567643P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0470 microH
DCR 1.1 ohms
View Details
Common Mode Chokes - 486-DKFP-C21C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details