Bourns, Inc. SMD 8.2UH 2.2A 34 MOHM Inductor and Choke SRR6038-8R2Y

Description
FIXED IND 8.2UH 2.2A 34 MOHM SMD Product overview: SRR6038-8R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 2.2A, 34 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 2.2A, 34 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6038-8R2Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 8.2UH 2.2A 34 MOHM SMD Product overview: SRR6038-8R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 2.2A, 34 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 2.2A, 34 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6038-8R2Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8.2UH 2.2A 34 MOHM Inductor and Choke - 71-SRR6038-8R2Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2UH 2.2A 34 MOHM Inductor and Choke
71-SRR6038-8R2Y
SMD 8.2UH 2.2A 34 MOHM Inductor and Choke 71-SRR6038-8R2Y
FIXED IND 8.2UH 2.2A 34 MOHM SMD Product overview: SRR6038-8R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 2.2A, 34 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 2.2A, 34 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6038-8R2Y can be used for catalog matching and distributor lookup.

FIXED IND 8.2UH 2.2A 34 MOHM SMD Product overview: SRR6038-8R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 2.2A, 34 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 2.2A, 34 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6038-8R2Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR6038-8R2YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6038-8R2YTR-ND
Fixed Inductors SRR6038-8R2YTR-ND
8.2µH Shielded Wirewound Inductor 2.2A 34mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 2.2A 34mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR6038-8R2YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6038-8R2YDKR-ND
Fixed Inductors SRR6038-8R2YDKR-ND
8.2µH Shielded Wirewound Inductor 2.2A 34mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 2.2A 34mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR6038-8R2YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6038-8R2YCT-ND
Fixed Inductors SRR6038-8R2YCT-ND
8.2µH Shielded Wirewound Inductor 2.2A 34mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 2.2A 34mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1110675-SRR6038-8R2Y
Inductors, Coils, Chokes - Fixed Inductors 1110675-SRR6038-8R2Y
Win Source Part Number: 1110675-SRR6038-8R2Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR6038 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 8.2 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 7.4 @ 7.96MHz Frequency - Self Resonant: 29.6MHz Package / Case: Nonstandard DC Resistance (DCR): 34mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm) Alternative Parts (Cross-Reference): SRR6038-8R2Y.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRR6038-8R2Y-ND,SRR6 0388R2Y,SRR6038-8R2Y TR,SRR6038-8R2YCT,SR R6038-8R2YDKR Base Product Number: SRR6038 Current - Saturation (Isat): 2.45A

Win Source Part Number: 1110675-SRR6038-8R2Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR6038
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 8.2 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 7.4 @ 7.96MHz
Frequency - Self Resonant: 29.6MHz
Package / Case: Nonstandard
DC Resistance (DCR): 34mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm)
Alternative Parts (Cross-Reference): SRR6038-8R2Y.;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRR6038-8R2Y-ND,SRR60388R2Y,SRR6038-8R2YTR,SRR6038-8R2YCT,SRR6038-8R2YDKR
Base Product Number: SRR6038
Current - Saturation (Isat): 2.45A

Buy Now Datasheet
Inductor, 8.2Uh, Shielded, 2.2A Rohs Compliant Bourns - 92AH6106 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Uh, Shielded, 2.2A Rohs Compliant Bourns
92AH6106
Inductor, 8.2Uh, Shielded, 2.2A Rohs Compliant Bourns 92AH6106
INDUCTOR, 8.2UH, SHIELDED, 2.2A ROHS COMPLIANT: YES

INDUCTOR, 8.2UH, SHIELDED, 2.2A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR6038-8R2Y SRR6038-8R2YTR-ND 1110675-SRR6038-8R2Y 92AH6106
Product Name SMD 8.2UH 2.2A 34 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 8.2Uh, Shielded, 2.2A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 8.2 microH 8.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 100 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-104450 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 100000 microH
View Details
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers