Bourns, Inc. Fixed Inductors SRR6038-7R4Y

Description
7.4µH Shielded Wirewound Inductor 2.3A 31mOhm Max Nonstandard
Request a Quote Datasheet
Description
7.4µH Shielded Wirewound Inductor 2.3A 31mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR6038-7R4YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6038-7R4YCT-ND
Fixed Inductors SRR6038-7R4YCT-ND
7.4µH Shielded Wirewound Inductor 2.3A 31mOhm Max Nonstandard

7.4µH Shielded Wirewound Inductor 2.3A 31mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR6038-7R4YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6038-7R4YTR-ND
Fixed Inductors SRR6038-7R4YTR-ND
7.4µH Shielded Wirewound Inductor 2.3A 31mOhm Max Nonstandard

7.4µH Shielded Wirewound Inductor 2.3A 31mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR6038-7R4YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6038-7R4YDKR-ND
Fixed Inductors SRR6038-7R4YDKR-ND
7.4µH Shielded Wirewound Inductor 2.3A 31mOhm Max Nonstandard

7.4µH Shielded Wirewound Inductor 2.3A 31mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR6038-7R4Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR6038-7R4Y
Fixed Inductors SRR6038-7R4Y
FIXED IND 7.4UH 2.3A 31 MOHM SMD

FIXED IND 7.4UH 2.3A 31 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR6038-7R4YCT-ND SRR6038-7R4Y
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-10N 0402CT-10NXJRW , 0402CT-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 3615A4R7K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Core Material Iron; Drum Core, Wirewound
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
500uH 12A 38mOhm Inductor and Choke - 839-DLFL-0147-12D5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 5.00E-4 microH
Lead Style Radial; Radial
View Details
2 suppliers