Manufacturer: Bourns Inc.
Win Source Part Number: 897547-SRR6038-6R2Y
Series: SRR6038
Operating Temperature Range: -40°C ~ 125°C
Features: 6.2 µH Shielded Wirewound Inductor 2.5 A 27mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR6038
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR6038-6R2Y-ND, SRR6038-6R2YCT, SRR6038-6R2YDKR, SRR6038-6R2YTR, SRR60386R2Y
6.2µH Shielded Wirewound Inductor 2.5A 27mOhm Max Nonstandard
6.2µH Shielded Wirewound Inductor 2.5A 27mOhm Max Nonstandard
6.2µH Shielded Wirewound Inductor 2.5A 27mOhm Max Nonstandard
FIXED IND 6.2UH 2.5A 27 MOHM SMD Product overview: SRR6038-6R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.2UH, 2.5A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.2UH, 2.5A, 27 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6038-6R2Y can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 897547-SRR6038-6R2Y | SRR6038-6R2YCT-ND | 71-SRR6038-6R2Y |
| Product Name | Fixed Inductors - SRR6038-6R2Y | Fixed Inductors | SMD 6.2UH 2.5A 27 MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed |