Bourns, Inc. Fixed Inductors SRR6038-680Y

Description
68µH Shielded Wirewound Inductor 750mA 234mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 750mA 234mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR6038-680YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6038-680YTR-ND
Fixed Inductors SRR6038-680YTR-ND
68µH Shielded Wirewound Inductor 750mA 234mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 750mA 234mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR6038-680YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6038-680YDKR-ND
Fixed Inductors SRR6038-680YDKR-ND
68µH Shielded Wirewound Inductor 750mA 234mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 750mA 234mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR6038-680YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6038-680YCT-ND
Fixed Inductors SRR6038-680YCT-ND
68µH Shielded Wirewound Inductor 750mA 234mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 750mA 234mOhm Max Nonstandard

Buy Now Datasheet
SMD 68UH 750MA 234MOHM Inductor and Choke - 71-SRR6038-680Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 750MA 234MOHM Inductor and Choke
71-SRR6038-680Y
SMD 68UH 750MA 234MOHM Inductor and Choke 71-SRR6038-680Y
FIXED IND 68UH 750MA 234MOHM SMD Product overview: SRR6038-680Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 750MA, 234MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 750MA, 234MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6038-680Y can be used for catalog matching and distributor lookup.

FIXED IND 68UH 750MA 234MOHM SMD Product overview: SRR6038-680Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 750MA, 234MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 750MA, 234MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6038-680Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR6038-680Y - 851407-SRR6038-680Y - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SRR6038-680Y
851407-SRR6038-680Y
Fixed Inductors - SRR6038-680Y 851407-SRR6038-680Y
Manufacturer: Bourns Inc. Win Source Part Number: 851407-SRR6038-680Y Series: SRR6038 Features: 68 µH Inductor 750 mA Package: Reel - TR Family Name: SRR6038 Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR6038-680Y-ND, SRR6038680Y, SRR6038-680YDKR, SRR6038-680YTR, SRR6038-680YCT

Manufacturer: Bourns Inc.
Win Source Part Number: 851407-SRR6038-680Y
Series: SRR6038
Features: 68 µH Inductor 750 mA
Package: Reel - TR
Family Name: SRR6038
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR6038-680Y-ND, SRR6038680Y, SRR6038-680YDKR, SRR6038-680YTR, SRR6038-680YCT

Buy Now Datasheet
Inductor, Shielded, 68Uh, 0.75A, 30% Rohs Compliant Bourns - 92AH6105 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, 0.75A, 30% Rohs Compliant Bourns
92AH6105
Inductor, Shielded, 68Uh, 0.75A, 30% Rohs Compliant Bourns 92AH6105
INDUCTOR, SHIELDED, 68UH, 0.75A, 30% ROHS COMPLIANT: YES

INDUCTOR, SHIELDED, 68UH, 0.75A, 30% ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR6038-680YTR-ND 71-SRR6038-680Y 851407-SRR6038-680Y 92AH6105
Product Name Fixed Inductors SMD 68UH 750MA 234MOHM Inductor and Choke Fixed Inductors - SRR6038-680Y Inductor, Shielded, 68Uh, 0.75A, 30% Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2154JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1678364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 70
View Details
Ground wire choke, open design - DENO - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 2000 to 4000 microH
View Details