Bourns, Inc. Fixed Inductors SRR6038-5R0Y

Description
5µH Shielded Wirewound Inductor 2.9A 24mOhm Max Nonstandard
Request a Quote
Description
5µH Shielded Wirewound Inductor 2.9A 24mOhm Max Nonstandard
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns SRR6038-5R0Y is a shielded surface mount inductor with an inductance of 5 µH and a rated RMS current of 2.9 A. It features a maximum saturation current of 2.95 A and a DC resistance of 0.024 ohms. The inductor is constructed with a ferrite core and enameled copper wire, ensuring reliable performance in various applications. It operates effectively within a temperature range of -40 °C to +125 °C and is compliant with RoHS standards. This component is suitable for use in DC/DC converters and power supplies for portable communication equipment, camcorders, LCD TVs, and car radios. The inductor is packaged in reels of 1000 pieces, facilitating easy integration into manufacturing processes.

Datasheet Summary
Powered by GS/AI

The Bourns SRR6038-5R0Y is a shielded surface mount inductor with an inductance of 5 µH and a rated RMS current of 2.9 A. It features a maximum saturation current of 2.95 A and a DC resistance of 0.024 ohms. The inductor is constructed with a ferrite core and enameled copper wire, ensuring reliable performance in various applications. It operates effectively within a temperature range of -40 °C to +125 °C and is compliant with RoHS standards. This component is suitable for use in DC/DC converters and power supplies for portable communication equipment, camcorders, LCD TVs, and car radios. The inductor is packaged in reels of 1000 pieces, facilitating easy integration into manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR6038-5R0YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6038-5R0YTR-ND
Fixed Inductors SRR6038-5R0YTR-ND
5µH Shielded Wirewound Inductor 2.9A 24mOhm Max Nonstandard

5µH Shielded Wirewound Inductor 2.9A 24mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR6038-5R0YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6038-5R0YCT-ND
Fixed Inductors SRR6038-5R0YCT-ND
5µH Shielded Wirewound Inductor 2.9A 24mOhm Max Nonstandard

5µH Shielded Wirewound Inductor 2.9A 24mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR6038-5R0YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6038-5R0YDKR-ND
Fixed Inductors SRR6038-5R0YDKR-ND
5µH Shielded Wirewound Inductor 2.9A 24mOhm Max Nonstandard

5µH Shielded Wirewound Inductor 2.9A 24mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 5Uh, 2.95A, Smd, Full Reel; Inductance Bourns - 14P7469 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 5Uh, 2.95A, Smd, Full Reel; Inductance Bourns
14P7469
Inductor, Shielded, 5Uh, 2.95A, Smd, Full Reel; Inductance Bourns 14P7469
INDUCTOR, SHIELDED, 5UH, 2.95A, SMD, FULL REEL; Inductance:5µH; RMS Current (Irms):2.9A; Inductor Construction:Shielde d; Saturation Current (Isat):2.95A; Product Range:SRR6038 Series; Inductor Case / Package:-; Product Length:6.8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 5UH, 2.95A, SMD, FULL REEL; Inductance:5µH; RMS Current (Irms):2.9A; Inductor Construction:Shielded; Saturation Current (Isat):2.95A; Product Range:SRR6038 Series; Inductor Case / Package:-; Product Length:6.8mm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 5Uh, 2.95A, Smd; Inductance Bourns - 87W6054 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 5Uh, 2.95A, Smd; Inductance Bourns
87W6054
Inductor, Shielded, 5Uh, 2.95A, Smd; Inductance Bourns 87W6054
INDUCTOR, SHIELDED, 5UH, 2.95A, SMD; Inductance:5µH; RMS Current (Irms):2.9A; Inductor Construction:Shielde d; Saturation Current (Isat):2.95A; Product Range:SRR6038 Series; Inductor Case / Package:-; DC Resistance Max:0.024ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 5UH, 2.95A, SMD; Inductance:5µH; RMS Current (Irms):2.9A; Inductor Construction:Shielded; Saturation Current (Isat):2.95A; Product Range:SRR6038 Series; Inductor Case / Package:-; DC Resistance Max:0.024ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR6038-5R0YTR-ND 14P7469 87W6054
Product Name Fixed Inductors Inductor, Shielded, 5Uh, 2.95A, Smd, Full Reel; Inductance Bourns Inductor, Shielded, 5Uh, 2.95A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1910188P - RS Components, Ltd.
Specs
Inductance Range 68 microH
Rated DC Current 80 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 486-3140-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details