Bourns, Inc. Fixed Inductors SRR6038-560Y

Description
56µH Shielded Wirewound Inductor 850mA 202mOhm Max Nonstandard
Request a Quote Datasheet
Description
56µH Shielded Wirewound Inductor 850mA 202mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR6038-560YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6038-560YCT-ND
Fixed Inductors SRR6038-560YCT-ND
56µH Shielded Wirewound Inductor 850mA 202mOhm Max Nonstandard

56µH Shielded Wirewound Inductor 850mA 202mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR6038-560YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6038-560YTR-ND
Fixed Inductors SRR6038-560YTR-ND
56µH Shielded Wirewound Inductor 850mA 202mOhm Max Nonstandard

56µH Shielded Wirewound Inductor 850mA 202mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR6038-560YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6038-560YDKR-ND
Fixed Inductors SRR6038-560YDKR-ND
56µH Shielded Wirewound Inductor 850mA 202mOhm Max Nonstandard

56µH Shielded Wirewound Inductor 850mA 202mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 56Uh, 900Ma, Smd; Inductance Bourns - 87W6055 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 56Uh, 900Ma, Smd; Inductance Bourns
87W6055
Inductor, Shielded, 56Uh, 900Ma, Smd; Inductance Bourns 87W6055
INDUCTOR, SHIELDED, 56UH, 900MA, SMD; Inductance:56µH; RMS Current (Irms):850mA; Inductor Construction:Shielde d; Saturation Current (Isat):900mA; Product Range:SRR6038 Series; Power Inductor Case:6.8mm x 6.8mm x 3.8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 56UH, 900MA, SMD; Inductance:56µH; RMS Current (Irms):850mA; Inductor Construction:Shielded; Saturation Current (Isat):900mA; Product Range:SRR6038 Series; Power Inductor Case:6.8mm x 6.8mm x 3.8mm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 56Uh, 900Ma, Smd, Full Reel; Inductance Bourns - 14P7470 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 56Uh, 900Ma, Smd, Full Reel; Inductance Bourns
14P7470
Inductor, Shielded, 56Uh, 900Ma, Smd, Full Reel; Inductance Bourns 14P7470
INDUCTOR, SHIELDED, 56UH, 900MA, SMD, FULL REEL; Inductance:56µH; RMS Current (Irms):850mA; Inductor Construction:Shielde d; Saturation Current (Isat):900mA; Product Range:SRR6038 Series; Inductor Case / Package:-; Product Width:6.8mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 56UH, 900MA, SMD, FULL REEL; Inductance:56µH; RMS Current (Irms):850mA; Inductor Construction:Shielded; Saturation Current (Isat):900mA; Product Range:SRR6038 Series; Inductor Case / Package:-; Product Width:6.8mmRoHS Compliant: Yes

Supplier's Site
Power Inductor, 56Uh, 0.85A, Shielded; Inductance Bourns - 57AC3529 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 56Uh, 0.85A, Shielded; Inductance Bourns
57AC3529
Power Inductor, 56Uh, 0.85A, Shielded; Inductance Bourns 57AC3529
POWER INDUCTOR, 56UH, 0.85A, SHIELDED; Inductance:56µH; RMS Current (Irms):850mA; Inductor Construction:Shielde d; Saturation Current (Isat):900mA; Product Range:SRR6038 Series; Power Inductor Case:6.8mm x 6.8mm x 3.8mm; DC ResistanceRoHS Compliant: Yes

POWER INDUCTOR, 56UH, 0.85A, SHIELDED; Inductance:56µH; RMS Current (Irms):850mA; Inductor Construction:Shielded; Saturation Current (Isat):900mA; Product Range:SRR6038 Series; Power Inductor Case:6.8mm x 6.8mm x 3.8mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR6038-560YCT-ND 87W6055 14P7470
Product Name Fixed Inductors Inductor, Shielded, 56Uh, 900Ma, Smd; Inductance Bourns Inductor, Shielded, 56Uh, 900Ma, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-80U - Triad Magnetics
Specs
Rated DC Current 20000 milliamps
DCR 4 ohms
View Details
3 suppliers
Compensated High Inductance Choke, 3-phase - DKLP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 to 50000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details
Surface Mount Inductors - 1702837 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details