FIXED IND 47UH 950MA 155MOHM SMD Product overview: SRR6038-470Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 950MA, 155MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 950MA, 155MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6038-470Y can be used for catalog matching and distributor lookup.
47µH Shielded Wirewound Inductor 950mA 155mOhm Max Nonstandard
47µH Shielded Wirewound Inductor 950mA 155mOhm Max Nonstandard
47µH Shielded Wirewound Inductor 950mA 155mOhm Max Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 897546-SRR6038-470Y
Series: SRR6038
Operating Temperature Range: -40°C ~ 125°C
Features: 47 µH Shielded Wirewound Inductor 950 mA 155mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR6038
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SRR6038-470Y-ND, -SRR6038-470YTR, SRR6038-470YTR, SRR6038-470Y-ND, -SRR6038-470YCT, SRR6038-470YCT, SRR6038470Y, -SRR6038-470Y, SRR6038-470YDKR
INDUCTOR, SHIELDED, 47UH, 1A, SMD; Inductance:47µH; RMS Current (Irms):950mA; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 47UH, 1A, SMD, FULL REEL; Inductance:47µH; RMS Current (Irms):950mA; Inductor Construction:Shielde
POWER INDUCTOR, 47UH, 0.95A, SHIELDED; Inductance:47µH; RMS Current (Irms):950mA; Inductor Construction:Shielde
FIXED IND 47UH 950MA 155MOHM SMD
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR6038-470Y | 1808907 | SRR6038-470YCT-ND | 897546-SRR6038-470Y | 87W6053 | 14P7468 | SRR6038-470Y |
| Product Name | SMD 47UH 950MA 155MOHM Inductor and Choke | Surface Mount Inductors | Fixed Inductors | Fixed Inductors - SRR6038-470Y | Inductor, Shielded, 47Uh, 1A, Smd; Inductance Bourns | Inductor, Shielded, 47Uh, 1A, Smd, Full Reel; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||
| Inductance Range | 47 microH | 47 microH | 47 microH | 47 microH | 47 microH |