Bourns, Inc. Inductor, Shielded, 47Uh, 1A, Smd, Full Reel; Inductance Bourns SRR6038-470Y.

Description
INDUCTOR, SHIELDED, 47UH, 1A, SMD, FULL REEL; Inductance:47µH; RMS Current (Irms):950mA; Inductor Construction:Shielde d; Saturation Current (Isat):1A; Product Range:SRR6038 Series; Power Inductor Case:6.8mm x 6.8mm x 3.8mm RoHS Compliant: Yes
Description
INDUCTOR, SHIELDED, 47UH, 1A, SMD, FULL REEL; Inductance:47µH; RMS Current (Irms):950mA; Inductor Construction:Shielde d; Saturation Current (Isat):1A; Product Range:SRR6038 Series; Power Inductor Case:6.8mm x 6.8mm x 3.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 47Uh, 1A, Smd, Full Reel; Inductance Bourns - 28AC3147 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 47Uh, 1A, Smd, Full Reel; Inductance Bourns
28AC3147
Inductor, Shielded, 47Uh, 1A, Smd, Full Reel; Inductance Bourns 28AC3147
INDUCTOR, SHIELDED, 47UH, 1A, SMD, FULL REEL; Inductance:47µH; RMS Current (Irms):950mA; Inductor Construction:Shielde d; Saturation Current (Isat):1A; Product Range:SRR6038 Series; Power Inductor Case:6.8mm x 6.8mm x 3.8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 47UH, 1A, SMD, FULL REEL; Inductance:47µH; RMS Current (Irms):950mA; Inductor Construction:Shielded; Saturation Current (Isat):1A; Product Range:SRR6038 Series; Power Inductor Case:6.8mm x 6.8mm x 3.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 28AC3147
Product Name Inductor, Shielded, 47Uh, 1A, Smd, Full Reel; Inductance Bourns
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-H22H-082P-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2432-023 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3600 to 150 microH
View Details
2 suppliers
Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details