Bourns, Inc. Surface Mount Inductors SRR6038-330Y

Description
Bourns SRR6038-330Y
Request a Quote Datasheet
Description
Bourns SRR6038-330Y
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2231864 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231864
Surface Mount Inductors 2231864
Bourns SRR6038-330Y

Bourns SRR6038-330Y

Supplier's Site
Surface Mount Inductors - 2231863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231863
Surface Mount Inductors 2231863
Bourns SRR6038-330Y

Bourns SRR6038-330Y

Supplier's Site
Surface Mount Inductors - 2231864P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231864P
Surface Mount Inductors 2231864P
Bourns SRR6038-330Y

Bourns SRR6038-330Y

Supplier's Site
Fixed Inductors - SRR6038-330YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6038-330YCT-ND
Fixed Inductors SRR6038-330YCT-ND
33µH Shielded Inductor 1.1A 124mOhm Max Nonstandard

33µH Shielded Inductor 1.1A 124mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR6038-330YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6038-330YTR-ND
Fixed Inductors SRR6038-330YTR-ND
33µH Shielded Inductor 1.1A 124mOhm Max Nonstandard

33µH Shielded Inductor 1.1A 124mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR6038-330YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6038-330YDKR-ND
Fixed Inductors SRR6038-330YDKR-ND
33µH Shielded Inductor 1.1A 124mOhm Max Nonstandard

33µH Shielded Inductor 1.1A 124mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR6038-330Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR6038-330Y
Fixed Inductors SRR6038-330Y
FIXED IND 33UH 1.1A 124 MOHM SMD

FIXED IND 33UH 1.1A 124 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 33Uh, 1.2A, Smd, Full Reel; Inductance Bourns - 14P7466 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 1.2A, Smd, Full Reel; Inductance Bourns
14P7466
Inductor, Shielded, 33Uh, 1.2A, Smd, Full Reel; Inductance Bourns 14P7466
INDUCTOR, SHIELDED, 33UH, 1.2A, SMD, FULL REEL; Inductance:33µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.2A; Product Range:SRR6038 Series; Inductor Case / Package:-; Product Length:6.8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 1.2A, SMD, FULL REEL; Inductance:33µH; RMS Current (Irms):1.1A; Inductor Construction:Shielded; Saturation Current (Isat):1.2A; Product Range:SRR6038 Series; Inductor Case / Package:-; Product Length:6.8mm RoHS Compliant: Yes

Supplier's Site
Power Inductor, 33Uh, 1.1A, Shielded; Inductance Bourns - 57AC3526 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 33Uh, 1.1A, Shielded; Inductance Bourns
57AC3526
Power Inductor, 33Uh, 1.1A, Shielded; Inductance Bourns 57AC3526
POWER INDUCTOR, 33UH, 1.1A, SHIELDED; Inductance:33µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.2A; Product Range:SRR6038 Series; Power Inductor Case:6.8mm x 6.8mm x 3.8mm; DC Resistance RoHS Compliant: Yes

POWER INDUCTOR, 33UH, 1.1A, SHIELDED; Inductance:33µH; RMS Current (Irms):1.1A; Inductor Construction:Shielded; Saturation Current (Isat):1.2A; Product Range:SRR6038 Series; Power Inductor Case:6.8mm x 6.8mm x 3.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2231864 SRR6038-330YCT-ND SRR6038-330Y 14P7466
Product Name Surface Mount Inductors Fixed Inductors Fixed Inductors Inductor, Shielded, 33Uh, 1.2A, Smd, Full Reel; Inductance Bourns
Inductance Range 33 microH 33 microH 33 microH
Rated DC Current 1100 milliamps 1200 milliamps 1100 milliamps 1100 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size 6038
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J624JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567709 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0820 microH
DCR 1.6 ohms
View Details
Common Mode Chokes - 486-3-143-902-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details