22µH Shielded Inductor 1.3A 96mOhm Max Nonstandard
22µH Shielded Inductor 1.3A 96mOhm Max Nonstandard
22µH Shielded Inductor 1.3A 96mOhm Max Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 897544-SRR6038-220Y
Series: SRR6038
Operating Temperature Range: -40°C ~ 125°C
Features: 22 µH Shielded Wirewound Inductor 1.3 A 96mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR6038
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SRR6038-220YCT, SRR6038-220YDKR, SRR6038-220YTR, SRR6038-220YCT, -SRR6038-220Y-ND, SRR6038-220Y-ND, SRR6038220Y, -SRR6038-220YTR, -SRR6038-220Y
FIXED IND 22UH 1.3A 96 MOHM SMD Product overview: SRR6038-220Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.3A, 96 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.3A, 96 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6038-220Y can be used for catalog matching and distributor lookup.
FIXED IND 22UH 1.3A 96 MOHM SMD
INDUCTOR, SHIELDED, 22UH, 1.6A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde
POWER INDUCTOR, 22UH, 1.3A, SHIELDED; Inductance:22µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 22UH, 1.6A, SMD; Inductance:22µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRR6038-220YCT-ND | 897544-SRR6038-220Y | 71-SRR6038-220Y | 7633562P | 7633562 | SRR6038-220Y | 14P7463 | 87W6050 |
| Product Name | Fixed Inductors | Fixed Inductors - SRR6038-220Y | SMD 22UH 1.3A 96 MOHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Inductor, Shielded, 22Uh, 1.6A, Smd, Full Reel; Inductance Bourns | Inductor, Shielded, 22Uh, 1.6A, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | Ferrite; Ferrite | ||||
| Configuration | Fixed | |||||||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) |