Bourns, Inc. Fixed Inductors SRR6038-180Y

Description
18µH Shielded Wirewound Inductor 1.5A 92mOhm Max Nonstandard
Request a Quote Datasheet
Description
18µH Shielded Wirewound Inductor 1.5A 92mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR6038-180YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6038-180YDKR-ND
Fixed Inductors SRR6038-180YDKR-ND
18µH Shielded Wirewound Inductor 1.5A 92mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 1.5A 92mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR6038-180YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6038-180YCT-ND
Fixed Inductors SRR6038-180YCT-ND
18µH Shielded Wirewound Inductor 1.5A 92mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 1.5A 92mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR6038-180YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6038-180YTR-ND
Fixed Inductors SRR6038-180YTR-ND
18µH Shielded Wirewound Inductor 1.5A 92mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 1.5A 92mOhm Max Nonstandard

Buy Now Datasheet
SMD 18UH 1.5A 92 MOHM Inductor and Choke - 71-SRR6038-180Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18UH 1.5A 92 MOHM Inductor and Choke
71-SRR6038-180Y
SMD 18UH 1.5A 92 MOHM Inductor and Choke 71-SRR6038-180Y
FIXED IND 18UH 1.5A 92 MOHM SMD Product overview: SRR6038-180Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 1.5A, 92 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 1.5A, 92 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6038-180Y can be used for catalog matching and distributor lookup.

FIXED IND 18UH 1.5A 92 MOHM SMD Product overview: SRR6038-180Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 1.5A, 92 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 1.5A, 92 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6038-180Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRR6038-180Y
897543-SRR6038-180Y
Fixed Inductors - SRR6038-180Y 897543-SRR6038-180Y
Manufacturer: Bourns Inc. Win Source Part Number: 897543-SRR6038-180Y Series: SRR6038 Operating Temperature Range: -40°C ~ 125°C Features: 18 µH Shielded Wirewound Inductor 1.5 A 92mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR6038 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SRR6038-180YTR, SRR6038-180Y-ND, -SRR6038-180Y, SRR6038180Y, SRR6038-180YTR, -SRR6038-180Y-ND, -SRR6038-180YCT, SRR6038-180YCT, SRR6038-180YDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 897543-SRR6038-180Y
Series: SRR6038
Operating Temperature Range: -40°C ~ 125°C
Features: 18 µH Shielded Wirewound Inductor 1.5 A 92mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR6038
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SRR6038-180YTR, SRR6038-180Y-ND, -SRR6038-180Y, SRR6038180Y, SRR6038-180YTR, -SRR6038-180Y-ND, -SRR6038-180YCT, SRR6038-180YCT, SRR6038-180YDKR

Buy Now Datasheet
Inductor, Shielded, 18Uh, 1.7A, 30%, Smd; Inductance Bourns - 78Y5656 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 18Uh, 1.7A, 30%, Smd; Inductance Bourns
78Y5656
Inductor, Shielded, 18Uh, 1.7A, 30%, Smd; Inductance Bourns 78Y5656
INDUCTOR, SHIELDED, 18UH, 1.7A, 30%, SMD; Inductance:18µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:SRR6038 Series; Inductor Case / Package:-; DC Resistance Max:0.092ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 18UH, 1.7A, 30%, SMD; Inductance:18µH; RMS Current (Irms):1.5A; Inductor Construction:Shielded; Saturation Current (Isat):1.7A; Product Range:SRR6038 Series; Inductor Case / Package:-; DC Resistance Max:0.092ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRR6038-180Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR6038-180Y
Fixed Inductors SRR6038-180Y
FIXED IND 18UH 1.5A 92 MOHM SMD

FIXED IND 18UH 1.5A 92 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR6038-180YDKR-ND 71-SRR6038-180Y 897543-SRR6038-180Y 78Y5656 SRR6038-180Y
Product Name Fixed Inductors SMD 18UH 1.5A 92 MOHM Inductor and Choke Fixed Inductors - SRR6038-180Y Inductor, Shielded, 18Uh, 1.7A, 30%, Smd; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DFK-33-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2432-020 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9200 to 300 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details