Bourns, Inc. SMD 15UH 1.6A 57 MOHM Inductor and Choke SRR6038-150Y

Description
FIXED IND 15UH 1.6A 57 MOHM SMD Product overview: SRR6038-150Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.6A, 57 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.6A, 57 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6038-150Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 1.6A 57 MOHM SMD Product overview: SRR6038-150Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.6A, 57 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.6A, 57 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6038-150Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15UH 1.6A 57 MOHM Inductor and Choke - 71-SRR6038-150Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 1.6A 57 MOHM Inductor and Choke
71-SRR6038-150Y
SMD 15UH 1.6A 57 MOHM Inductor and Choke 71-SRR6038-150Y
FIXED IND 15UH 1.6A 57 MOHM SMD Product overview: SRR6038-150Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.6A, 57 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.6A, 57 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6038-150Y can be used for catalog matching and distributor lookup.

FIXED IND 15UH 1.6A 57 MOHM SMD Product overview: SRR6038-150Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.6A, 57 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.6A, 57 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6038-150Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRR6038-150Y
897542-SRR6038-150Y
Fixed Inductors - SRR6038-150Y 897542-SRR6038-150Y
Manufacturer: Bourns Inc. Win Source Part Number: 897542-SRR6038-150Y Series: SRR6038 Operating Temperature Range: -40°C ~ 125°C Features: 15 µH Shielded Wirewound Inductor 1.6 A 57mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR6038 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR6038-150YTR, -SRR6038-150YCT, -SRR6038-150YTR, SRR6038-150Y-ND, SRR6038150Y, -SRR6038-150Y, SRR6038-150YDKR, -SRR6038-150Y-ND, SRR6038-150YCT

Manufacturer: Bourns Inc.
Win Source Part Number: 897542-SRR6038-150Y
Series: SRR6038
Operating Temperature Range: -40°C ~ 125°C
Features: 15 µH Shielded Wirewound Inductor 1.6 A 57mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR6038
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR6038-150YTR, -SRR6038-150YCT, -SRR6038-150YTR, SRR6038-150Y-ND, SRR6038150Y, -SRR6038-150Y, SRR6038-150YDKR, -SRR6038-150Y-ND, SRR6038-150YCT

Buy Now Datasheet
Fixed Inductors - SRR6038-150YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6038-150YCT-ND
Fixed Inductors SRR6038-150YCT-ND
15µH Shielded Wirewound Inductor 1.6A 57mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.6A 57mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR6038-150YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6038-150YTR-ND
Fixed Inductors SRR6038-150YTR-ND
15µH Shielded Wirewound Inductor 1.6A 57mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.6A 57mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR6038-150YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6038-150YDKR-ND
Fixed Inductors SRR6038-150YDKR-ND
15µH Shielded Wirewound Inductor 1.6A 57mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.6A 57mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 15Uh, 1.9A, Smd, Full Reel; Inductance Bourns - 14P7461 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 1.9A, Smd, Full Reel; Inductance Bourns
14P7461
Inductor, Shielded, 15Uh, 1.9A, Smd, Full Reel; Inductance Bourns 14P7461
INDUCTOR, SHIELDED, 15UH, 1.9A, SMD, FULL REEL; Inductance:15µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde d; Saturation Current (Isat):1.9A; Product Range:SRR6038 Series; Inductor Case / Package:-; Product Length:6.8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 1.9A, SMD, FULL REEL; Inductance:15µH; RMS Current (Irms):1.6A; Inductor Construction:Shielded; Saturation Current (Isat):1.9A; Product Range:SRR6038 Series; Inductor Case / Package:-; Product Length:6.8mm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 15Uh, 1.9A, Smd; Inductance Bourns - 87W6049 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 1.9A, Smd; Inductance Bourns
87W6049
Inductor, Shielded, 15Uh, 1.9A, Smd; Inductance Bourns 87W6049
INDUCTOR, SHIELDED, 15UH, 1.9A, SMD; Inductance:15µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde d; Saturation Current (Isat):1.9A; Product Range:SRR6038 Series; Power Inductor Case:6.8mm x 6.8mm x 3.8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 1.9A, SMD; Inductance:15µH; RMS Current (Irms):1.6A; Inductor Construction:Shielded; Saturation Current (Isat):1.9A; Product Range:SRR6038 Series; Power Inductor Case:6.8mm x 6.8mm x 3.8mm RoHS Compliant: Yes

Supplier's Site
Inductor, 15Uh, Shielded, 1.6A Rohs Compliant Bourns - 92AH6104 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Shielded, 1.6A Rohs Compliant Bourns
92AH6104
Inductor, 15Uh, Shielded, 1.6A Rohs Compliant Bourns 92AH6104
INDUCTOR, 15UH, SHIELDED, 1.6A ROHS COMPLIANT: YES

INDUCTOR, 15UH, SHIELDED, 1.6A ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - SRR6038-150Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR6038-150Y
Fixed Inductors SRR6038-150Y
FIXED IND 15UH 1.6A 57 MOHM SMD

FIXED IND 15UH 1.6A 57 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR6038-150Y 897542-SRR6038-150Y SRR6038-150YCT-ND 14P7461 92AH6104 SRR6038-150Y
Product Name SMD 15UH 1.6A 57 MOHM Inductor and Choke Fixed Inductors - SRR6038-150Y Fixed Inductors Inductor, Shielded, 15Uh, 1.9A, Smd, Full Reel; Inductance Bourns Inductor, 15Uh, Shielded, 1.6A Rohs Compliant Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 15 microH 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567603P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0068 microH
DCR 0.5000 ohms
View Details
Fixed Inductors - 486-5710-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details