100µH Shielded Wirewound Inductor 650mA 358mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 650mA 358mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 650mA 358mOhm Max Nonstandard
FIXED IND 100UH 650MA 358MOHM SM Product overview: SRR6038-101Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 650MA, 358MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 650MA, 358MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6038-101Y can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 897541-SRR6038-101Y
Series: SRR6038
Operating Temperature Range: -40°C ~ 125°C
Features: 100 µH Shielded Wirewound Inductor 650 mA 358mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR6038
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR6038-101YTR, -SRR6038-101YCT, -SRR6038-101Y, SRR6038-101YCT, SRR6038-101Y-ND, SRR6038101Y, SRR6038-101YDKR, -SRR6038-101Y-ND, -SRR6038-101YTR
FIXED IND 100UH 650MA 358MOHM SM
INDUCTOR, SHIELDED, 100UH, 0.65A, 30%; Inductance:100µH; RMS Current (Irms):650mA; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRR6038-101YCT-ND | 71-SRR6038-101Y | 897541-SRR6038-101Y | SRR6038-101Y | 14P7459 |
| Product Name | Fixed Inductors | 100UH 650MA 358MOHM Inductor and Choke | Fixed Inductors - SRR6038-101Y | Fixed Inductors | Inductor, Shielded, 100Uh, 0.65A, 30%; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | ||||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) |