Bourns, Inc. Fixed Inductors SRR6028-681Y

Description
680µH Shielded Wirewound Inductor 220mA 3.1Ohm Max Nonstandard
Request a Quote Datasheet
Description
680µH Shielded Wirewound Inductor 220mA 3.1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR6028-681YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6028-681YCT-ND
Fixed Inductors SRR6028-681YCT-ND
680µH Shielded Wirewound Inductor 220mA 3.1Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 220mA 3.1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR6028-681YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6028-681YDKR-ND
Fixed Inductors SRR6028-681YDKR-ND
680µH Shielded Wirewound Inductor 220mA 3.1Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 220mA 3.1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR6028-681YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6028-681YTR-ND
Fixed Inductors SRR6028-681YTR-ND
680µH Shielded Wirewound Inductor 220mA 3.1Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 220mA 3.1Ohm Max Nonstandard

Buy Now Datasheet
SMD 680UH 220MA 3.1OHM Inductor and Choke - 71-SRR6028-681Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 680UH 220MA 3.1OHM Inductor and Choke
71-SRR6028-681Y
SMD 680UH 220MA 3.1OHM Inductor and Choke 71-SRR6028-681Y
FIXED IND 680UH 220MA 3.1OHM SMD Product overview: SRR6028-681Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 220MA, 3.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 220MA, 3.1OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6028-681Y can be used for catalog matching and distributor lookup.

FIXED IND 680UH 220MA 3.1OHM SMD Product overview: SRR6028-681Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 220MA, 3.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 220MA, 3.1OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6028-681Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273230-SRR6028-681Y
Inductors, Coils, Chokes - Fixed Inductors 1273230-SRR6028-681Y
Win Source Part Number: 1273230-SRR6028-681Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR6028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 680 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 13 @ 796kHz Frequency - Self Resonant: 8MHz Package / Case: Nonstandard DC Resistance (DCR): 3.1Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 220 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR6028-681YCT,SRR60 28-681YTR,SRR6028-68 1YDKR,SRR6028-681Y,S RR6028681Y Base Product Number: SRR6028 Current - Saturation (Isat): 200mA

Win Source Part Number: 1273230-SRR6028-681Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR6028
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 680 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 13 @ 796kHz
Frequency - Self Resonant: 8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 3.1Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 220 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR6028-681YCT,SRR6028-681YTR,SRR6028-681YDKR,SRR6028-681Y,SRR6028681Y
Base Product Number: SRR6028
Current - Saturation (Isat): 200mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR6028-681YCT-ND 71-SRR6028-681Y 1273230-SRR6028-681Y
Product Name Fixed Inductors SMD 680UH 220MA 3.1OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-5712-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CMT-8120-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details