Bourns, Inc. Fixed Inductors SRR6028-560Y

Description
56µH Shielded Wirewound Inductor 850mA 260mOhm Max Nonstandard
Request a Quote Datasheet
Description
56µH Shielded Wirewound Inductor 850mA 260mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR6028-560YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6028-560YTR-ND
Fixed Inductors SRR6028-560YTR-ND
56µH Shielded Wirewound Inductor 850mA 260mOhm Max Nonstandard

56µH Shielded Wirewound Inductor 850mA 260mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR6028-560YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6028-560YCT-ND
Fixed Inductors SRR6028-560YCT-ND
56µH Shielded Wirewound Inductor 850mA 260mOhm Max Nonstandard

56µH Shielded Wirewound Inductor 850mA 260mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR6028-560YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6028-560YDKR-ND
Fixed Inductors SRR6028-560YDKR-ND
56µH Shielded Wirewound Inductor 850mA 260mOhm Max Nonstandard

56µH Shielded Wirewound Inductor 850mA 260mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR6028-560Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR6028-560Y
Fixed Inductors SRR6028-560Y
FIXED IND 56UH 850MA 260MOHM SMD

FIXED IND 56UH 850MA 260MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR6028-560YTR-ND SRR6028-560Y
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers