Bourns, Inc. SMD 39UH 1A 195 MOHM Inductor and Choke SRR6028-390Y

Description
FIXED IND 39UH 1A 195 MOHM SMD Product overview: SRR6028-390Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 1A, 195 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 1A, 195 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6028-390Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 39UH 1A 195 MOHM SMD Product overview: SRR6028-390Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 1A, 195 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 1A, 195 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6028-390Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 39UH 1A 195 MOHM Inductor and Choke - 71-SRR6028-390Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 39UH 1A 195 MOHM Inductor and Choke
71-SRR6028-390Y
SMD 39UH 1A 195 MOHM Inductor and Choke 71-SRR6028-390Y
FIXED IND 39UH 1A 195 MOHM SMD Product overview: SRR6028-390Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 1A, 195 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 1A, 195 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6028-390Y can be used for catalog matching and distributor lookup.

FIXED IND 39UH 1A 195 MOHM SMD Product overview: SRR6028-390Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 1A, 195 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 1A, 195 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6028-390Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRR6028-390Y
897539-SRR6028-390Y
Fixed Inductors - SRR6028-390Y 897539-SRR6028-390Y
Manufacturer: Bourns Inc. Win Source Part Number: 897539-SRR6028-390Y Series: SRR6028 Operating Temperature Range: -40°C ~ 125°C Features: 39 µH Shielded Wirewound Inductor 1 A 195mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR6028 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SRR6028-390YTR, -SRR6028-390YCT, SRR6028390Y, SRR6028-390YTR, -SRR6028-390Y-ND, SRR6028-390YCT, SRR6028-390Y-ND, -SRR6028-390Y

Manufacturer: Bourns Inc.
Win Source Part Number: 897539-SRR6028-390Y
Series: SRR6028
Operating Temperature Range: -40°C ~ 125°C
Features: 39 µH Shielded Wirewound Inductor 1 A 195mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR6028
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SRR6028-390YTR, -SRR6028-390YCT, SRR6028390Y, SRR6028-390YTR, -SRR6028-390Y-ND, SRR6028-390YCT, SRR6028-390Y-ND, -SRR6028-390Y

Buy Now Datasheet
Fixed Inductors - SRR6028-390YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6028-390YTR-ND
Fixed Inductors SRR6028-390YTR-ND
39µH Shielded Wirewound Inductor 1A 195mOhm Max Nonstandard

39µH Shielded Wirewound Inductor 1A 195mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR6028-390Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR6028-390Y
Fixed Inductors SRR6028-390Y
FIXED IND 39UH 1A 195 MOHM SMD

FIXED IND 39UH 1A 195 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR6028-390Y 897539-SRR6028-390Y SRR6028-390YTR-ND SRR6028-390Y
Product Name SMD 39UH 1A 195 MOHM Inductor and Choke Fixed Inductors - SRR6028-390Y Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 39 microH 39 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5775-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - FIT68-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details