Bourns, Inc. Fixed Inductors - SRR6028-330Y SRR6028-330Y

Description
Manufacturer: Bourns Inc. Win Source Part Number: 897538-SRR6028-330Y Series: SRR6028 Operating Temperature Range: -40°C ~ 125°C Features: 33 µH Shielded Wirewound Inductor 1.15 A 155mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR6028 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SRR6028-330YCT, SRR6028-330Y-ND, -SRR6028-330Y, SRR6028-330YCT, SRR6028330Y, SRR6028-330YTR, -SRR6028-330YTR, -SRR6028-330Y-ND
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 897538-SRR6028-330Y Series: SRR6028 Operating Temperature Range: -40°C ~ 125°C Features: 33 µH Shielded Wirewound Inductor 1.15 A 155mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR6028 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SRR6028-330YCT, SRR6028-330Y-ND, -SRR6028-330Y, SRR6028-330YCT, SRR6028330Y, SRR6028-330YTR, -SRR6028-330YTR, -SRR6028-330Y-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR6028-330Y - 897538-SRR6028-330Y - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SRR6028-330Y
897538-SRR6028-330Y
Fixed Inductors - SRR6028-330Y 897538-SRR6028-330Y
Manufacturer: Bourns Inc. Win Source Part Number: 897538-SRR6028-330Y Series: SRR6028 Operating Temperature Range: -40°C ~ 125°C Features: 33 µH Shielded Wirewound Inductor 1.15 A 155mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR6028 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SRR6028-330YCT, SRR6028-330Y-ND, -SRR6028-330Y, SRR6028-330YCT, SRR6028330Y, SRR6028-330YTR, -SRR6028-330YTR, -SRR6028-330Y-ND

Manufacturer: Bourns Inc.
Win Source Part Number: 897538-SRR6028-330Y
Series: SRR6028
Operating Temperature Range: -40°C ~ 125°C
Features: 33 µH Shielded Wirewound Inductor 1.15 A 155mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR6028
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SRR6028-330YCT, SRR6028-330Y-ND, -SRR6028-330Y, SRR6028-330YCT, SRR6028330Y, SRR6028-330YTR, -SRR6028-330YTR, -SRR6028-330Y-ND

Buy Now Datasheet
Surface Mount Inductors - 7272081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7272081
Surface Mount Inductors 7272081
Bourns SRR6028-330Y

Bourns SRR6028-330Y

Supplier's Site
Surface Mount Inductors - 7272081P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7272081P
Surface Mount Inductors 7272081P
Bourns SRR6028-330Y

Bourns SRR6028-330Y

Supplier's Site
Surface Mount Inductors - 1727133 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1727133
Surface Mount Inductors 1727133
Bourns SRR6028-330Y

Bourns SRR6028-330Y

Supplier's Site
Fixed Inductors - 118-SRR6028-330YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR6028-330YCT-ND
Fixed Inductors 118-SRR6028-330YCT-ND
33µH Shielded Wirewound Inductor 1.15A 155mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.15A 155mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR6028-330YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR6028-330YDKR-ND
Fixed Inductors 118-SRR6028-330YDKR-ND
FIXED IND 33UH 1.15A 155 MOHM

FIXED IND 33UH 1.15A 155 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SRR6028-330YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR6028-330YTR-ND
Fixed Inductors 118-SRR6028-330YTR-ND
33µH Shielded Wirewound Inductor 1.15A 155mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.15A 155mOhm Max Nonstandard

Buy Now Datasheet
SMD 33UH 1.15A 155MOHM Inductor and Choke - 71-SRR6028-330Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 1.15A 155MOHM Inductor and Choke
71-SRR6028-330Y
SMD 33UH 1.15A 155MOHM Inductor and Choke 71-SRR6028-330Y
FIXED IND 33UH 1.15A 155MOHM SMD Product overview: SRR6028-330Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.15A, 155MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.15A, 155MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6028-330Y can be used for catalog matching and distributor lookup.

FIXED IND 33UH 1.15A 155MOHM SMD Product overview: SRR6028-330Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.15A, 155MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.15A, 155MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6028-330Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 33Uh, 1.15A, 30%; Inductance Bourns - 44AC2016 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 1.15A, 30%; Inductance Bourns
44AC2016
Inductor, Shielded, 33Uh, 1.15A, 30%; Inductance Bourns 44AC2016
INDUCTOR, SHIELDED, 33UH, 1.15A, 30%; Inductance:33µH; RMS Current (Irms):1.15A; Inductor Construction:Shielde d; Saturation Current (Isat):920mA; Product Range:SRR6028 Series; Power Inductor Case:6.8mm x 6.8mm x 2.8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 1.15A, 30%; Inductance:33µH; RMS Current (Irms):1.15A; Inductor Construction:Shielded; Saturation Current (Isat):920mA; Product Range:SRR6028 Series; Power Inductor Case:6.8mm x 6.8mm x 2.8mm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 33Uh, 1.15A, 30% Rohs Compliant Bourns - 92AH6101 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 1.15A, 30% Rohs Compliant Bourns
92AH6101
Inductor, Shielded, 33Uh, 1.15A, 30% Rohs Compliant Bourns 92AH6101
INDUCTOR, SHIELDED, 33UH, 1.15A, 30% ROHS COMPLIANT: YES

INDUCTOR, SHIELDED, 33UH, 1.15A, 30% ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 897538-SRR6028-330Y 7272081 7272081P 118-SRR6028-330YCT-ND 71-SRR6028-330Y 44AC2016 92AH6101
Product Name Fixed Inductors - SRR6028-330Y Surface Mount Inductors Surface Mount Inductors Fixed Inductors SMD 33UH 1.15A 155MOHM Inductor and Choke Inductor, Shielded, 33Uh, 1.15A, 30%; Inductance Bourns Inductor, Shielded, 33Uh, 1.15A, 30% Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound Drum Core, Wirewound
Core Material Ferrite; Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 33 microH 33 microH 33 microH 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEB5R0K - 965318-LPC4045EATEB5R0K - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2685JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-11N 0201DS-11NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details