Bourns, Inc. Fixed Inductors SRR6028-221Y

Description
220µH Shielded Wirewound Inductor 450mA 820mOhm Max Nonstandard
Request a Quote
Description
220µH Shielded Wirewound Inductor 450mA 820mOhm Max Nonstandard
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1273235-SRR6028-221Y is a fixed inductor from the SRR6028 series, designed for surface mount applications. It features an inductance of 220 µH with a tolerance of ±30%. The inductor has a maximum height of 3.0 mm and is constructed with a ferrite core and enameled copper wire. It is rated for a direct current (DC) resistance of 820 mΩ and can handle a saturation current of 360 mA. The operating temperature range is from -40 °C to +125 °C, making it suitable for various applications, including power supplies for portable communication equipment and camcorders. The part is RoHS compliant and comes packaged in reels of 500 units. The self-resonant frequency is 12 MHz, and it has a quality factor (Q) of 15 at 796 kHz.

Datasheet Summary
Powered by GS/AI

The 1273235-SRR6028-221Y is a fixed inductor from the SRR6028 series, designed for surface mount applications. It features an inductance of 220 µH with a tolerance of ±30%. The inductor has a maximum height of 3.0 mm and is constructed with a ferrite core and enameled copper wire. It is rated for a direct current (DC) resistance of 820 mΩ and can handle a saturation current of 360 mA. The operating temperature range is from -40 °C to +125 °C, making it suitable for various applications, including power supplies for portable communication equipment and camcorders. The part is RoHS compliant and comes packaged in reels of 500 units. The self-resonant frequency is 12 MHz, and it has a quality factor (Q) of 15 at 796 kHz.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR6028-221YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6028-221YDKR-ND
Fixed Inductors SRR6028-221YDKR-ND
220µH Shielded Wirewound Inductor 450mA 820mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 450mA 820mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR6028-221YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6028-221YTR-ND
Fixed Inductors SRR6028-221YTR-ND
220µH Shielded Wirewound Inductor 450mA 820mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 450mA 820mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR6028-221YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6028-221YCT-ND
Fixed Inductors SRR6028-221YCT-ND
220µH Shielded Wirewound Inductor 450mA 820mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 450mA 820mOhm Max Nonstandard

Buy Now Datasheet
220UH 450MA 820MOHM Inductor and Choke - 71-SRR6028-221Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 450MA 820MOHM Inductor and Choke
71-SRR6028-221Y
220UH 450MA 820MOHM Inductor and Choke 71-SRR6028-221Y
FIXED IND 220UH 450MA 820MOHM SM Product overview: SRR6028-221Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 450MA, 820MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 450MA, 820MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6028-221Y can be used for catalog matching and distributor lookup.

FIXED IND 220UH 450MA 820MOHM SM Product overview: SRR6028-221Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 450MA, 820MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 450MA, 820MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6028-221Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273235-SRR6028-221Y
Inductors, Coils, Chokes - Fixed Inductors 1273235-SRR6028-221Y
Win Source Part Number: 1273235-SRR6028-221Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR6028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 220 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 15 @ 796kHz Frequency - Self Resonant: 12MHz Package / Case: Nonstandard DC Resistance (DCR): 820mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 450 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR6028-221YDKR,SRR6 028-221Y,SRR6028221Y ,SRR6028-221YTR,SRR6 028-221YCT Base Product Number: SRR6028 Current - Saturation (Isat): 360mA

Win Source Part Number: 1273235-SRR6028-221Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR6028
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 220 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 15 @ 796kHz
Frequency - Self Resonant: 12MHz
Package / Case: Nonstandard
DC Resistance (DCR): 820mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 450 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR6028-221YDKR,SRR6028-221Y,SRR6028221Y,SRR6028-221YTR,SRR6028-221YCT
Base Product Number: SRR6028
Current - Saturation (Isat): 360mA

Buy Now Datasheet
Inductor, Shielded, 220Uh, 0.45A, 30%; Inductance Bourns - 14P7440 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Uh, 0.45A, 30%; Inductance Bourns
14P7440
Inductor, Shielded, 220Uh, 0.45A, 30%; Inductance Bourns 14P7440
INDUCTOR, SHIELDED, 220UH, 0.45A, 30%; Inductance:220µH; RMS Current (Irms):450mA; Inductor Construction:Shielde d; Saturation Current (Isat):360mA; Product Range:SRR6028 Series; Inductor Case / Package:-; DC Resistance Max:0.82ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220UH, 0.45A, 30%; Inductance:220µH; RMS Current (Irms):450mA; Inductor Construction:Shielded; Saturation Current (Isat):360mA; Product Range:SRR6028 Series; Inductor Case / Package:-; DC Resistance Max:0.82ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR6028-221YDKR-ND 71-SRR6028-221Y 1273235-SRR6028-221Y 14P7440
Product Name Fixed Inductors 220UH 450MA 820MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, 220Uh, 0.45A, 30%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J825JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
470uH 100KHz 0.82A Inductor and Choke - 71-DU1971-471M - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 470 microH
Inductance Tolerance 20 (+/- %)
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N3 0402DC-9N3XJRW , 0402DC-9N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details