Bourns, Inc. Fixed Inductors SRR6028-180Y

Description
18µH Shielded Inductor 1.5A 85mOhm Max Nonstandard
Request a Quote Datasheet
Description
18µH Shielded Inductor 1.5A 85mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR6028-180YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6028-180YDKR-ND
Fixed Inductors SRR6028-180YDKR-ND
18µH Shielded Inductor 1.5A 85mOhm Max Nonstandard

18µH Shielded Inductor 1.5A 85mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR6028-180YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6028-180YTR-ND
Fixed Inductors SRR6028-180YTR-ND
18µH Shielded Inductor 1.5A 85mOhm Max Nonstandard

18µH Shielded Inductor 1.5A 85mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR6028-180YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6028-180YCT-ND
Fixed Inductors SRR6028-180YCT-ND
18µH Shielded Inductor 1.5A 85mOhm Max Nonstandard

18µH Shielded Inductor 1.5A 85mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 18Uh, 1.1A, Smd; Inductance Bourns - 14P7437 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 18Uh, 1.1A, Smd; Inductance Bourns
14P7437
Inductor, Shielded, 18Uh, 1.1A, Smd; Inductance Bourns 14P7437
INDUCTOR, SHIELDED, 18UH, 1.1A, SMD; Inductance:18µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde d; Saturation Current (Isat):1.1A; Product Range:SRR6028 Series; Inductor Case / Package:-; DC Resistance Max:0.085ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 18UH, 1.1A, SMD; Inductance:18µH; RMS Current (Irms):1.5A; Inductor Construction:Shielded; Saturation Current (Isat):1.1A; Product Range:SRR6028 Series; Inductor Case / Package:-; DC Resistance Max:0.085ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 18Uh, 1.1A, Smd, Full Reel; Inductance Bourns - 83R8953 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 18Uh, 1.1A, Smd, Full Reel; Inductance Bourns
83R8953
Inductor, Shielded, 18Uh, 1.1A, Smd, Full Reel; Inductance Bourns 83R8953
INDUCTOR, SHIELDED, 18UH, 1.1A, SMD, FULL REEL; Inductance:18µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde d; Saturation Current (Isat):1.1A; Product Range:SRR6028 Series; Inductor Case / Package:-; Product Length:6.8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 18UH, 1.1A, SMD, FULL REEL; Inductance:18µH; RMS Current (Irms):1.5A; Inductor Construction:Shielded; Saturation Current (Isat):1.1A; Product Range:SRR6028 Series; Inductor Case / Package:-; Product Length:6.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR6028-180YDKR-ND 14P7437 83R8953
Product Name Fixed Inductors Inductor, Shielded, 18Uh, 1.1A, Smd; Inductance Bourns Inductor, Shielded, 18Uh, 1.1A, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176638-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-510 0402AF-510XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details