Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR6028-150Y

Description
Win Source Part Number: 1095976-SRR6028-150Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR6028 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 15 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 9.5 @ 2.52MHz Frequency - Self Resonant: 22MHz Package / Case: Nonstandard DC Resistance (DCR): 78mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm) Alternative Parts (Cross-Reference): SRU1028-150Y; SRU8028-150Y; SRU8028A-150YSRR6028 -150Y.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR6028150Y,-SRR6028 -150YTR,SRR6028-150Y TR,-SRR6028-150YCT,- SRR6028-150Y-ND,SRR6 028-150Y-ND,SRR6028- 150YCT,-SRR6028-150Y Base Product Number: SRR6028 Current - Saturation (Isat): 1.3A
Request a Quote Datasheet
Description
Win Source Part Number: 1095976-SRR6028-150Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR6028 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 15 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 9.5 @ 2.52MHz Frequency - Self Resonant: 22MHz Package / Case: Nonstandard DC Resistance (DCR): 78mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm) Alternative Parts (Cross-Reference): SRU1028-150Y; SRU8028-150Y; SRU8028A-150YSRR6028 -150Y.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR6028150Y,-SRR6028 -150YTR,SRR6028-150Y TR,-SRR6028-150YCT,- SRR6028-150Y-ND,SRR6 028-150Y-ND,SRR6028- 150YCT,-SRR6028-150Y Base Product Number: SRR6028 Current - Saturation (Isat): 1.3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1095976-SRR6028-150Y
Inductors, Coils, Chokes - Fixed Inductors 1095976-SRR6028-150Y
Win Source Part Number: 1095976-SRR6028-150Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR6028 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 15 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 9.5 @ 2.52MHz Frequency - Self Resonant: 22MHz Package / Case: Nonstandard DC Resistance (DCR): 78mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm) Alternative Parts (Cross-Reference): SRU1028-150Y; SRU8028-150Y; SRU8028A-150YSRR6028 -150Y.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR6028150Y,-SRR6028 -150YTR,SRR6028-150Y TR,-SRR6028-150YCT,- SRR6028-150Y-ND,SRR6 028-150Y-ND,SRR6028- 150YCT,-SRR6028-150Y Base Product Number: SRR6028 Current - Saturation (Isat): 1.3A

Win Source Part Number: 1095976-SRR6028-150Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR6028
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 9.5 @ 2.52MHz
Frequency - Self Resonant: 22MHz
Package / Case: Nonstandard
DC Resistance (DCR): 78mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm)
Alternative Parts (Cross-Reference): SRU1028-150Y; SRU8028-150Y; SRU8028A-150YSRR6028-150Y.;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR6028150Y,-SRR6028-150YTR,SRR6028-150YTR,-SRR6028-150YCT,-SRR6028-150Y-ND,SRR6028-150Y-ND,SRR6028-150YCT,-SRR6028-150Y
Base Product Number: SRR6028
Current - Saturation (Isat): 1.3A

Buy Now Datasheet
SMD 15UH 1.7A 78 MOHM Inductor and Choke - 71-SRR6028-150Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 1.7A 78 MOHM Inductor and Choke
71-SRR6028-150Y
SMD 15UH 1.7A 78 MOHM Inductor and Choke 71-SRR6028-150Y
FIXED IND 15UH 1.7A 78 MOHM SMD Product overview: SRR6028-150Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.7A, 78 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.7A, 78 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6028-150Y can be used for catalog matching and distributor lookup.

FIXED IND 15UH 1.7A 78 MOHM SMD Product overview: SRR6028-150Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.7A, 78 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.7A, 78 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6028-150Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRR6028-150YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR6028-150YCT-ND
Fixed Inductors 118-SRR6028-150YCT-ND
15µH Shielded Wirewound Inductor 1.7A 78mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.7A 78mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR6028-150YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR6028-150YTR-ND
Fixed Inductors 118-SRR6028-150YTR-ND
15µH Shielded Wirewound Inductor 1.7A 78mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.7A 78mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR6028-150YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR6028-150YDKR-ND
Fixed Inductors 118-SRR6028-150YDKR-ND
FIXED IND 15UH 1.7A 78 MOHM SMD

FIXED IND 15UH 1.7A 78 MOHM SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1095976-SRR6028-150Y 71-SRR6028-150Y 118-SRR6028-150YCT-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 15UH 1.7A 78 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J223JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627453226C470KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-16N 0402CS-16NXJRW , 0402CS-16NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details