The Bourns SRR6028-120Y is a shielded surface mount inductor with an inductance of 12 µH and a maximum RMS current rating of 1.9 A. It features a maximum DC resistance of 0.07 ohms and a saturation current of 1.5 A. The inductor is designed for use in applications such as DC/DC converters and power supplies for portable communication equipment, camcorders, and LCD TVs. It operates within a temperature range of -40 °C to +125 °C and is compliant with RoHS standards. The inductor is packaged in reels of 500 pieces, making it suitable for automated assembly processes.
FIXED IND 12UH 1.9A 70 MOHM SMD Product overview: SRR6028-120Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 1.9A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 1.9A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6028-120Y can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273236-SRR6028-120Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR6028
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 12 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 10 @ 2.52MHz
Frequency - Self Resonant: 24MHz
Package / Case: Nonstandard
DC Resistance (DCR): 70mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.9 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRR6028-120YDKR,SRR6
Base Product Number: SRR6028
Current - Saturation (Isat): 1.5A
12µH Shielded Wirewound Inductor 1.9A 70mOhm Max Nonstandard
12µH Shielded Wirewound Inductor 1.9A 70mOhm Max Nonstandard
12µH Shielded Wirewound Inductor 1.9A 70mOhm Max Nonstandard
INDUCTOR, 12UH, SHIELDED, 1.9A; Inductance:12µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde
INDUCTOR, 12UH, SHIELDED, 1.9A ROHS COMPLIANT: YES
INDUCTOR, 12UH, SHIELDED, 1.9A; Inductance:12µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde
FIXED IND 12UH 1.9A 70 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR6028-120Y | 1273236-SRR6028-120Y | SRR6028-120YDKR-ND | 33AK4618 | 92AH6098 | SRR6028-120Y |
| Product Name | SMD 12UH 1.9A 70 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, 12Uh, Shielded, 1.9A; Inductance Bourns | Inductor, 12Uh, Shielded, 1.9A Rohs Compliant Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Range | 12 microH | 12 microH | 12 microH | 12 microH |