Manufacturer: Bourns Inc.
Win Source Part Number: 897535-SRR6028-102Y
Series: SRR6028
Operating Temperature Range: -40°C ~ 125°C
Features: 1 mH Shielded Wirewound Inductor 150 mA 4.5Ohm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR6028
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR6028-102YTR, SRR6028-102YDKR, SRR6028102Y, SRR6028-102Y-ND, SRR6028-102YCT
FIXED IND 1MH 150MA 4.5 OHM SMD Product overview: SRR6028-102Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 150MA, 4.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 150MA, 4.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6028-102Y can be used for catalog matching and distributor lookup.
1mH Shielded Wirewound Inductor 150mA 4.5Ohm Max Nonstandard
1mH Shielded Wirewound Inductor 150mA 4.5Ohm Max Nonstandard
1mH Shielded Wirewound Inductor 150mA 4.5Ohm Max Nonstandard
FIXED IND 1MH 150MA 4.5 OHM SMD
INDUCTOR, SHIELDED, 1000UH, 0.15A, 30%; Inductance:1mH; RMS Current (Irms):150mA; Inductor Construction:Shielde
INDUCTOR, 1MH, SHIELDED, 0.15A ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 897535-SRR6028-102Y | 71-SRR6028-102Y | SRR6028-102YCT-ND | SRR6028-102Y | 71AC4854 | 92AH6097 |
| Product Name | Fixed Inductors - SRR6028-102Y | SMD 1MH 150MA 4.5 OHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductor, Shielded, 1000Uh, 0.15A, 30%; Inductance Bourns | Inductor, 1Mh, Shielded, 0.15A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||
| Inductance Range | 1000 microH | 1000 microH | 1000 microH |