FIXED IND 180UH 480MA 1.1 OHM
FIXED IND 180UH 480MA 1.1 OHM
FIXED IND 180UH 480MA 1.1 OHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 118-SRR5828A-181MTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 150 C (-40 to 302 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |