Bourns, Inc. Fixed Inductors SRR5228A-121M

Description
FIXED IND 120UH 490MA 1.1 OHM
Request a Quote Datasheet
Description
FIXED IND 120UH 490MA 1.1 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR5228A-121MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR5228A-121MTR-ND
Fixed Inductors 118-SRR5228A-121MTR-ND
FIXED IND 120UH 490MA 1.1 OHM

FIXED IND 120UH 490MA 1.1 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-SRR5228A-121MTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 420mA Inductor and Choke - 71-0402CS-18NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0180 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 3631B2R5ML-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Specs
Application RF Choke
View Details
Linear/Saturating Choke - DLFP - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details