Bourns, Inc. 560UH 140MA 3.92OHM Inductor and Choke SRR5028-561Y

Description
FIXED IND 560UH 140MA 3.92OHM SM Product overview: SRR5028-561Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 140MA, 3.92OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 140MA, 3.92OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5028-561Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 560UH 140MA 3.92OHM SM Product overview: SRR5028-561Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 140MA, 3.92OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 140MA, 3.92OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5028-561Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
560UH 140MA 3.92OHM Inductor and Choke - 71-SRR5028-561Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
560UH 140MA 3.92OHM Inductor and Choke
71-SRR5028-561Y
560UH 140MA 3.92OHM Inductor and Choke 71-SRR5028-561Y
FIXED IND 560UH 140MA 3.92OHM SM Product overview: SRR5028-561Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 140MA, 3.92OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 140MA, 3.92OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5028-561Y can be used for catalog matching and distributor lookup.

FIXED IND 560UH 140MA 3.92OHM SM Product overview: SRR5028-561Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 140MA, 3.92OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 140MA, 3.92OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5028-561Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR5028-561Y-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR5028-561Y-ND
Fixed Inductors SRR5028-561Y-ND
560µH Shielded Wirewound Inductor 140mA 3.92Ohm Max Nonstandard

560µH Shielded Wirewound Inductor 140mA 3.92Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273238-SRR5028-561Y
Inductors, Coils, Chokes - Fixed Inductors 1273238-SRR5028-561Y
Win Source Part Number: 1273238-SRR5028-561Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR5028 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 560 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 12 @ 796kHz Frequency - Self Resonant: 4MHz Package / Case: Nonstandard DC Resistance (DCR): 3.92Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 140 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRR5028 Current - Saturation (Isat): 140mA

Win Source Part Number: 1273238-SRR5028-561Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR5028
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 560 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 12 @ 796kHz
Frequency - Self Resonant: 4MHz
Package / Case: Nonstandard
DC Resistance (DCR): 3.92Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 140 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRR5028
Current - Saturation (Isat): 140mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR5028-561Y SRR5028-561Y-ND 1273238-SRR5028-561Y
Product Name 560UH 140MA 3.92OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 560 microH 560 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2473JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-2176075-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0016 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
0603LS (1608) Series Wirewound Ferrite Beads - 0603LS-121 0603LS-121XJRC , 0603LS-121XGRC - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ceramic; Ferrite; Ceramic/Ferrite
Application RF Choke
View Details