Bourns, Inc. SMD 56UH 720MA 300MOHM Inductor and Choke SRR5028-560Y

Description
FIXED IND 56UH 720MA 300MOHM SMD Product overview: SRR5028-560Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 720MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 720MA, 300MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5028-560Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 56UH 720MA 300MOHM SMD Product overview: SRR5028-560Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 720MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 720MA, 300MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5028-560Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 56UH 720MA 300MOHM Inductor and Choke - 71-SRR5028-560Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56UH 720MA 300MOHM Inductor and Choke
71-SRR5028-560Y
SMD 56UH 720MA 300MOHM Inductor and Choke 71-SRR5028-560Y
FIXED IND 56UH 720MA 300MOHM SMD Product overview: SRR5028-560Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 720MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 720MA, 300MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5028-560Y can be used for catalog matching and distributor lookup.

FIXED IND 56UH 720MA 300MOHM SMD Product overview: SRR5028-560Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 720MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 720MA, 300MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5028-560Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR5028-560YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR5028-560YTR-ND
Fixed Inductors SRR5028-560YTR-ND
56µH Shielded Wirewound Inductor 720mA 300mOhm Max Nonstandard

56µH Shielded Wirewound Inductor 720mA 300mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR5028-560YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR5028-560YDKR-ND
Fixed Inductors SRR5028-560YDKR-ND
56µH Shielded Wirewound Inductor 720mA 300mOhm Max Nonstandard

56µH Shielded Wirewound Inductor 720mA 300mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR5028-560YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR5028-560YCT-ND
Fixed Inductors SRR5028-560YCT-ND
56µH Shielded Wirewound Inductor 720mA 300mOhm Max Nonstandard

56µH Shielded Wirewound Inductor 720mA 300mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRR5028-560Y
749505-SRR5028-560Y
Fixed Inductors - SRR5028-560Y 749505-SRR5028-560Y
Manufacturer: Bourns Inc. Win Source Part Number: 749505-SRR5028-560Y Manufacturer Homepage: www.bourns.com Reference case: SMD Reference Date Code: 17+ Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 749505-SRR5028-560Y
Manufacturer Homepage: www.bourns.com
Reference case: SMD
Reference Date Code: 17+
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR5028-560Y SRR5028-560YTR-ND 749505-SRR5028-560Y
Product Name SMD 56UH 720MA 300MOHM Inductor and Choke Fixed Inductors Fixed Inductors - SRR5028-560Y
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 56 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J394JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 3615A220K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Core Material Iron; Drum Core, Wirewound
View Details
Automotive 0.0024uH 250MHz 0.79A Inductor and Choke - 71-0402CS-2N4XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0024 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details