Win Source Part Number: 1273245-SRR5028-4R2Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR5028
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.2 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 7 @ 7.96MHz
Frequency - Self Resonant: 51MHz
Package / Case: Nonstandard
DC Resistance (DCR): 35mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR5028-4R2YDKR,SRR5
Base Product Number: SRR5028
Current - Saturation (Isat): 2.2A
FIXED IND 4.2UH 2.5A 35 MOHM SMD Product overview: SRR5028-4R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.2UH, 2.5A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.2UH, 2.5A, 35 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5028-4R2Y can be used for catalog matching and distributor lookup.
4.2µH Shielded Wirewound Inductor 2.5A 35mOhm Max Nonstandard
4.2µH Shielded Wirewound Inductor 2.5A 35mOhm Max Nonstandard
4.2µH Shielded Wirewound Inductor 2.5A 35mOhm Max Nonstandard
INDUCTOR, SHIELDED, 4.2UH, 2.2A, SMD, FULL REEL; Inductance:4.2µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 4.2UH, 2.2A, SMD; Inductance:4.2µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273245-SRR5028-4R2Y | 71-SRR5028-4R2Y | SRR5028-4R2YTR-ND | 14P7420 | 87W6045 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 4.2UH 2.5A 35 MOHM Inductor and Choke | Fixed Inductors | Inductor, Shielded, 4.2Uh, 2.2A, Smd, Full Reel; Inductance Bourns | Inductor, Shielded, 4.2Uh, 2.2A, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Application | RF Choke |