470µH Shielded Wirewound Inductor 300mA 2.5Ohm Max Nonstandard
470µH Shielded Wirewound Inductor 300mA 2.5Ohm Max Nonstandard
470µH Shielded Wirewound Inductor 300mA 2.5Ohm Max Nonstandard
FIXED IND 470UH 300MA 2.5OHM SMD Product overview: SRR5028-471Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 300MA, 2.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 300MA, 2.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5028-471Y can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273244-SRR5028-471Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR5028
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 470 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 12 @ 796kHz
Frequency - Self Resonant: 5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.5Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR5028-471Y,SRR5028
Base Product Number: SRR5028
Current - Saturation (Isat): 230mA
INDUCTOR, 470UH, SHIELDED, 0.3A; Inductance:470µH; RMS Current (Irms):300mA; Inductor Construction:Shielde
INDUCTOR, 470UH, SHIELDED, 0.3A ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRR5028-471YTR-ND | 71-SRR5028-471Y | 1273244-SRR5028-471Y | 14P7422 | 92AH6095 |
| Product Name | Fixed Inductors | SMD 470UH 300MA 2.5OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Inductor, 470Uh, Shielded, 0.3A; Inductance Bourns | Inductor, 470Uh, Shielded, 0.3A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | ||
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |