Bourns, Inc. SMD 3UH 2.8A 30 MOHM Inductor and Choke SRR5028-3R0Y

Description
FIXED IND 3UH 2.8A 30 MOHM SMD Product overview: SRR5028-3R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3UH, 2.8A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3UH, 2.8A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5028-3R0Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3UH 2.8A 30 MOHM SMD Product overview: SRR5028-3R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3UH, 2.8A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3UH, 2.8A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5028-3R0Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3UH 2.8A 30 MOHM Inductor and Choke - 71-SRR5028-3R0Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3UH 2.8A 30 MOHM Inductor and Choke
71-SRR5028-3R0Y
SMD 3UH 2.8A 30 MOHM Inductor and Choke 71-SRR5028-3R0Y
FIXED IND 3UH 2.8A 30 MOHM SMD Product overview: SRR5028-3R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3UH, 2.8A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3UH, 2.8A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5028-3R0Y can be used for catalog matching and distributor lookup.

FIXED IND 3UH 2.8A 30 MOHM SMD Product overview: SRR5028-3R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3UH, 2.8A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3UH, 2.8A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5028-3R0Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273246-SRR5028-3R0Y
Inductors, Coils, Chokes - Fixed Inductors 1273246-SRR5028-3R0Y
Win Source Part Number: 1273246-SRR5028-3R0Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR5028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 3 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 7 @ 7.96MHz Frequency - Self Resonant: 65MHz Package / Case: Nonstandard DC Resistance (DCR): 30mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR5028-3R0YTR,-SRR5 028-3R0Y,SRR5028-3R0 YDKR,-SRR5028-3R0Y,S RR50283R0Y,SRR5028-3 R0YCT,-SRR5028-3R0YT R,SRR5028-3R0Y,-SRR5 028-3R0YCT Base Product Number: SRR5028 Current - Saturation (Isat): 2.5A

Win Source Part Number: 1273246-SRR5028-3R0Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR5028
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 3 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 7 @ 7.96MHz
Frequency - Self Resonant: 65MHz
Package / Case: Nonstandard
DC Resistance (DCR): 30mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR5028-3R0YTR,-SRR5028-3R0Y,SRR5028-3R0YDKR,-SRR5028-3R0Y,SRR50283R0Y,SRR5028-3R0YCT,-SRR5028-3R0YTR,SRR5028-3R0Y,-SRR5028-3R0YCT
Base Product Number: SRR5028
Current - Saturation (Isat): 2.5A

Buy Now Datasheet
Fixed Inductors - SRR5028-3R0YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR5028-3R0YTR-ND
Fixed Inductors SRR5028-3R0YTR-ND
3µH Shielded Wirewound Inductor 2.8A 30mOhm Max Nonstandard

3µH Shielded Wirewound Inductor 2.8A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR5028-3R0YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR5028-3R0YCT-ND
Fixed Inductors SRR5028-3R0YCT-ND
3µH Shielded Wirewound Inductor 2.8A 30mOhm Max Nonstandard

3µH Shielded Wirewound Inductor 2.8A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR5028-3R0YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR5028-3R0YDKR-ND
Fixed Inductors SRR5028-3R0YDKR-ND
3µH Shielded Wirewound Inductor 2.8A 30mOhm Max Nonstandard

3µH Shielded Wirewound Inductor 2.8A 30mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 3Uh, 2.5A, 30%, Smd; Inductance Bourns - 78Y5652 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3Uh, 2.5A, 30%, Smd; Inductance Bourns
78Y5652
Inductor, Shielded, 3Uh, 2.5A, 30%, Smd; Inductance Bourns 78Y5652
INDUCTOR, SHIELDED, 3UH, 2.5A, 30%, SMD; Inductance:3µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):2.5A; Product Range:SRR5028 Series; Inductor Case / Package:-; DC Resistance Max:0.03ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3UH, 2.5A, 30%, SMD; Inductance:3µH; RMS Current (Irms):2.8A; Inductor Construction:Shielded; Saturation Current (Isat):2.5A; Product Range:SRR5028 Series; Inductor Case / Package:-; DC Resistance Max:0.03ohm RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - SRR5028-3R0Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR5028-3R0Y
Fixed Inductors SRR5028-3R0Y
FIXED IND 3UH 2.8A 30 MOHM SMD

FIXED IND 3UH 2.8A 30 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR5028-3R0Y 1273246-SRR5028-3R0Y SRR5028-3R0YTR-ND 78Y5652 SRR5028-3R0Y
Product Name SMD 3UH 2.8A 30 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Shielded, 3Uh, 2.5A, 30%, Smd; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 3 microH 3 microH 3 microH 3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
EMC Chokes - 823903-SF - TE Connectivity
Specs
Operating Temperature -45 to 100 C (-49 to 212 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-43N 0302CS-43NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details