Bourns, Inc. Fixed Inductors SRR5028-330Y

Description
33µH Shielded Wirewound Inductor 900mA 190mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 900mA 190mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR5028-330YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR5028-330YCT-ND
Fixed Inductors 118-SRR5028-330YCT-ND
33µH Shielded Wirewound Inductor 900mA 190mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 900mA 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR5028-330YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR5028-330YTR-ND
Fixed Inductors 118-SRR5028-330YTR-ND
33µH Shielded Wirewound Inductor 900mA 190mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 900mA 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR5028-330YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR5028-330YDKR-ND
Fixed Inductors 118-SRR5028-330YDKR-ND
FIXED IND 33UH 900MA 190 MOHM

FIXED IND 33UH 900MA 190 MOHM

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1002946-SRR5028-330Y
Inductors, Coils, Chokes - Fixed Inductors 1002946-SRR5028-330Y
Win Source Part Number: 1002946-SRR5028-330Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR5028 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 11 @ 2.52MHz Frequency - Self Resonant: 13MHz Package / Case: Nonstandard DC Resistance (DCR): 190mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 900 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRR5028-330YTR,SRR5 028-330Y-ND,SRR5028- 330YCT,SRR5028-330YT R,-SRR5028-330Y,-SRR 5028-330YCT,SRR50283 30Y,-SRR5028-330Y-ND Base Product Number: SRR5028 Current - Saturation (Isat): 780mA

Win Source Part Number: 1002946-SRR5028-330Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR5028
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 33 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 11 @ 2.52MHz
Frequency - Self Resonant: 13MHz
Package / Case: Nonstandard
DC Resistance (DCR): 190mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR5028-330YTR,SRR5028-330Y-ND,SRR5028-330YCT,SRR5028-330YTR,-SRR5028-330Y,-SRR5028-330YCT,SRR5028330Y,-SRR5028-330Y-ND
Base Product Number: SRR5028
Current - Saturation (Isat): 780mA

Buy Now Datasheet
SMD 33UH 900MA 190MOHM Inductor and Choke - 71-SRR5028-330Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 900MA 190MOHM Inductor and Choke
71-SRR5028-330Y
SMD 33UH 900MA 190MOHM Inductor and Choke 71-SRR5028-330Y
FIXED IND 33UH 900MA 190MOHM SMD Product overview: SRR5028-330Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 900MA, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 900MA, 190MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5028-330Y can be used for catalog matching and distributor lookup.

FIXED IND 33UH 900MA 190MOHM SMD Product overview: SRR5028-330Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 900MA, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 900MA, 190MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5028-330Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 33Uh, 0.78A, 30%; Inductance Bourns - 78Y5653 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 0.78A, 30%; Inductance Bourns
78Y5653
Inductor, Shielded, 33Uh, 0.78A, 30%; Inductance Bourns 78Y5653
INDUCTOR, SHIELDED, 33UH, 0.78A, 30%; Inductance:33µH; RMS Current (Irms):900mA; Inductor Construction:Shielde d; Saturation Current (Isat):780mA; Product Range:SRR5028 Series; Inductor Case / Package:-; DC Resistance Max:0.19ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 0.78A, 30%; Inductance:33µH; RMS Current (Irms):900mA; Inductor Construction:Shielded; Saturation Current (Isat):780mA; Product Range:SRR5028 Series; Inductor Case / Package:-; DC Resistance Max:0.19ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR5028-330YCT-ND 1002946-SRR5028-330Y 71-SRR5028-330Y 78Y5653
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 33UH 900MA 190MOHM Inductor and Choke Inductor, Shielded, 33Uh, 0.78A, 30%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Fixed Inductors - 1712-3627453226220KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details