Bourns, Inc. SMD 22UH 1.15A 120MOHM Inductor and Choke SRR5028-220Y

Description
FIXED IND 22UH 1.15A 120MOHM SMD Product overview: SRR5028-220Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.15A, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.15A, 120MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5028-220Y can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 22UH 1.15A 120MOHM SMD Product overview: SRR5028-220Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.15A, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.15A, 120MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5028-220Y can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns SRR5028-220Y is a shielded surface mount inductor with an inductance of 22 µH and a tolerance of ±30%. It is designed to handle a rated current of 1.15 A (Irms) and a saturation current of 1.00 A (Isat). The inductor features a compact size with dimensions of 5.8 mm x 5.8 mm x 2.8 mm and is constructed with a ferrite core and enameled copper wire. It is RoHS compliant and suitable for use in applications such as DC/DC converters and power supplies for portable communication equipment, camcorders, LCD TVs, and car radios. The operating temperature range is from -40 °C to +125 °C, making it versatile for various environments.

Datasheet Summary
Powered by GS/AI

The Bourns SRR5028-220Y is a shielded surface mount inductor with an inductance of 22 µH and a tolerance of ±30%. It is designed to handle a rated current of 1.15 A (Irms) and a saturation current of 1.00 A (Isat). The inductor features a compact size with dimensions of 5.8 mm x 5.8 mm x 2.8 mm and is constructed with a ferrite core and enameled copper wire. It is RoHS compliant and suitable for use in applications such as DC/DC converters and power supplies for portable communication equipment, camcorders, LCD TVs, and car radios. The operating temperature range is from -40 °C to +125 °C, making it versatile for various environments.

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 1.15A 120MOHM Inductor and Choke - 71-SRR5028-220Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1.15A 120MOHM Inductor and Choke
71-SRR5028-220Y
SMD 22UH 1.15A 120MOHM Inductor and Choke 71-SRR5028-220Y
FIXED IND 22UH 1.15A 120MOHM SMD Product overview: SRR5028-220Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.15A, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.15A, 120MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5028-220Y can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.15A 120MOHM SMD Product overview: SRR5028-220Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.15A, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.15A, 120MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5028-220Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 7272057 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7272057
Surface Mount Inductors 7272057
Bourns SRR5028-220Y

Bourns SRR5028-220Y

Supplier's Site
Surface Mount Inductors - 7272057P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7272057P
Surface Mount Inductors 7272057P
Bourns SRR5028-220Y

Bourns SRR5028-220Y

Supplier's Site
Surface Mount Inductors - 1728468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728468
Surface Mount Inductors 1728468
Bourns SRR5028-220Y

Bourns SRR5028-220Y

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
973421-SRR5028-220Y
Inductors, Coils, Chokes - Fixed Inductors 973421-SRR5028-220Y
Win Source Part Number: 973421-SRR5028-220Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR5028 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 7 @ 2.52MHz Frequency - Self Resonant: 20MHz Package / Case: Nonstandard DC Resistance (DCR): 120mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.15 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR5028-220YCT,-SRR5 028-220YTR,SRR5028-2 20YTR,-SRR5028-220YC T,SRR5028-220Y-ND,-S RR5028-220Y,-SRR5028 -220Y-ND,SRR5028220Y Base Product Number: SRR5028 Current - Saturation (Isat): 1A

Win Source Part Number: 973421-SRR5028-220Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR5028
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 7 @ 2.52MHz
Frequency - Self Resonant: 20MHz
Package / Case: Nonstandard
DC Resistance (DCR): 120mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.15 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR5028-220YCT,-SRR5028-220YTR,SRR5028-220YTR,-SRR5028-220YCT,SRR5028-220Y-ND,-SRR5028-220Y,-SRR5028-220Y-ND,SRR5028220Y
Base Product Number: SRR5028
Current - Saturation (Isat): 1A

Buy Now Datasheet
Fixed Inductors - 118-SRR5028-220YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR5028-220YDKR-ND
Fixed Inductors 118-SRR5028-220YDKR-ND
FIXED IND 22UH 1.15A 120 MOHM

FIXED IND 22UH 1.15A 120 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SRR5028-220YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR5028-220YTR-ND
Fixed Inductors 118-SRR5028-220YTR-ND
22µH Shielded Wirewound Inductor 1.15A 120mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.15A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR5028-220YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR5028-220YCT-ND
Fixed Inductors 118-SRR5028-220YCT-ND
22µH Shielded Wirewound Inductor 1.15A 120mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.15A 120mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 22Uh, 1A, 30%, Smd; Inductance Bourns - 14P7413 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 1A, 30%, Smd; Inductance Bourns
14P7413
Inductor, Shielded, 22Uh, 1A, 30%, Smd; Inductance Bourns 14P7413
INDUCTOR, SHIELDED, 22UH, 1A, 30%, SMD; Inductance:22µH; RMS Current (Irms):1.15A; Inductor Construction:Shielde d; Saturation Current (Isat):1A; Product Range:SRR5028 Series; Inductor Case / Package:-; DC Resistance Max:0.12ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 1A, 30%, SMD; Inductance:22µH; RMS Current (Irms):1.15A; Inductor Construction:Shielded; Saturation Current (Isat):1A; Product Range:SRR5028 Series; Inductor Case / Package:-; DC Resistance Max:0.12ohm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 22Uh, 1A, 30%, Smd; Inductance Bourns - 78Y5651 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 1A, 30%, Smd; Inductance Bourns
78Y5651
Inductor, Shielded, 22Uh, 1A, 30%, Smd; Inductance Bourns 78Y5651
INDUCTOR, SHIELDED, 22UH, 1A, 30%, SMD; Inductance:22µH; RMS Current (Irms):1.15A; Inductor Construction:Shielde d; Saturation Current (Isat):1A; Product Range:SRR5028 Series; Power Inductor Case:5.8mm x 5.8mm x 2.8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 1A, 30%, SMD; Inductance:22µH; RMS Current (Irms):1.15A; Inductor Construction:Shielded; Saturation Current (Isat):1A; Product Range:SRR5028 Series; Power Inductor Case:5.8mm x 5.8mm x 2.8mm RoHS Compliant: Yes

Supplier's Site
Inductor, 22Uh, 1A, 30%, Shielded, Smd; Inductance Bourns - 57AC3518 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 1A, 30%, Shielded, Smd; Inductance Bourns
57AC3518
Inductor, 22Uh, 1A, 30%, Shielded, Smd; Inductance Bourns 57AC3518
INDUCTOR, 22UH, 1A, 30%, SHIELDED, SMD; Inductance:22µH; RMS Current (Irms):1.15A; Inductor Construction:Shielde d; Saturation Current (Isat):1A; Product Range:SRR5028 Series; Power Inductor Case:5.8mm x 5.8mm x 2.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 22UH, 1A, 30%, SHIELDED, SMD; Inductance:22µH; RMS Current (Irms):1.15A; Inductor Construction:Shielded; Saturation Current (Isat):1A; Product Range:SRR5028 Series; Power Inductor Case:5.8mm x 5.8mm x 2.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRR5028-220Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR5028-220Y
Fixed Inductors SRR5028-220Y
FIXED IND 22UH 1.15A 120MOHM SMD

FIXED IND 22UH 1.15A 120MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR5028-220Y 7272057 7272057P 973421-SRR5028-220Y 118-SRR5028-220YDKR-ND 14P7413 78Y5651 SRR5028-220Y
Product Name SMD 22UH 1.15A 120MOHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Shielded, 22Uh, 1A, 30%, Smd; Inductance Bourns Inductor, Shielded, 22Uh, 1A, 30%, Smd; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 22 microH 22 microH 22 microH 22 microH 22 microH 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J394JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627453226560KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-27N 026011C-27NXJRW , 026011C-27NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details