Manufacturer: Bourns Inc.
Win Source Part Number: 803231-SRR5028-151Y
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 150μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 350mA
Frequency - Self Resonant: 7.5MHz
DC Resistance (DCR): 900mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.118" (3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Q at Freq: 7 at 796kHz
Current Rating (Amps): 330mA
Inductance Frequency - Test: 100kHz
Part Number Series: SRR5028
FIXED IND 150UH 330MA 900MOHM SM Product overview: SRR5028-151Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 330MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 330MA, 900MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5028-151Y can be used for catalog matching and distributor lookup.
150µH Shielded Wirewound Inductor 330mA 900mOhm Max Nonstandard
150µH Shielded Wirewound Inductor 330mA 900mOhm Max Nonstandard
150µH Shielded Wirewound Inductor 330mA 900mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 803231-SRR5028-151Y | 71-SRR5028-151Y | SRR5028-151YTR-ND |
| Product Name | Fixed Inductors - SRR5028-151Y | 150UH 330MA 900MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 150 microH | 150 microH | |
| DCR | 0.9000 ohms | 0.9000 ohms |