Bourns, Inc. Fixed Inductors SRR5028-120Y

Description
12µH Shielded Wirewound Inductor 1.46A 80mOhm Max Nonstandard
Request a Quote Datasheet
Description
12µH Shielded Wirewound Inductor 1.46A 80mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR5028-120YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR5028-120YDKR-ND
Fixed Inductors SRR5028-120YDKR-ND
12µH Shielded Wirewound Inductor 1.46A 80mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 1.46A 80mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR5028-120YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR5028-120YCT-ND
Fixed Inductors SRR5028-120YCT-ND
12µH Shielded Wirewound Inductor 1.46A 80mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 1.46A 80mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR5028-120YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR5028-120YTR-ND
Fixed Inductors SRR5028-120YTR-ND
12µH Shielded Wirewound Inductor 1.46A 80mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 1.46A 80mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 466175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466175
Surface Mount Inductors 466175
Bourns SRR5028-120Y Power Inductor

Bourns SRR5028-120Y Power Inductor

Supplier's Site
SMD 12UH 1.46A 80 MOHM Inductor and Choke - 71-SRR5028-120Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12UH 1.46A 80 MOHM Inductor and Choke
71-SRR5028-120Y
SMD 12UH 1.46A 80 MOHM Inductor and Choke 71-SRR5028-120Y
FIXED IND 12UH 1.46A 80 MOHM SMD Product overview: SRR5028-120Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 1.46A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 1.46A, 80 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5028-120Y can be used for catalog matching and distributor lookup.

FIXED IND 12UH 1.46A 80 MOHM SMD Product overview: SRR5028-120Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 1.46A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 1.46A, 80 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5028-120Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRR5028-120Y
897533-SRR5028-120Y
Fixed Inductors - SRR5028-120Y 897533-SRR5028-120Y
Manufacturer: Bourns Inc. Win Source Part Number: 897533-SRR5028-120Y Series: SRR5028 Operating Temperature Range: -40°C ~ 125°C Features: 12 µH Shielded Wirewound Inductor 1.46 A 80mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR5028 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: SRR5028120Y, SRR5028-120YTR, -SRR5028-120Y, SRR5028-120Y-ND, -SRR5028-120YCT, SRR5028-120YCT, -SRR5028-120Y-ND, -SRR5028-120YTR, SRR5028-120YDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 897533-SRR5028-120Y
Series: SRR5028
Operating Temperature Range: -40°C ~ 125°C
Features: 12 µH Shielded Wirewound Inductor 1.46 A 80mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR5028
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: SRR5028120Y, SRR5028-120YTR, -SRR5028-120Y, SRR5028-120Y-ND, -SRR5028-120YCT, SRR5028-120YCT, -SRR5028-120Y-ND, -SRR5028-120YTR, SRR5028-120YDKR

Buy Now Datasheet
Inductor, 12Uh, Shielded, 1.46A; Inductance Bourns - 33AK4614 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Uh, Shielded, 1.46A; Inductance Bourns
33AK4614
Inductor, 12Uh, Shielded, 1.46A; Inductance Bourns 33AK4614
INDUCTOR, 12UH, SHIELDED, 1.46A; Inductance:12µH; RMS Current (Irms):1.46A; Inductor Construction:Shielde d; Saturation Current (Isat):1.25A; Product Range:SRR5028 Series; Inductor Case / Package:-; DC Resistance Max:0.08ohm RoHS Compliant: Yes

INDUCTOR, 12UH, SHIELDED, 1.46A; Inductance:12µH; RMS Current (Irms):1.46A; Inductor Construction:Shielded; Saturation Current (Isat):1.25A; Product Range:SRR5028 Series; Inductor Case / Package:-; DC Resistance Max:0.08ohm RoHS Compliant: Yes

Supplier's Site
Inductor, 12Uh, Shielded, 1.46A Rohs Compliant Bourns - 92AH6092 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Uh, Shielded, 1.46A Rohs Compliant Bourns
92AH6092
Inductor, 12Uh, Shielded, 1.46A Rohs Compliant Bourns 92AH6092
INDUCTOR, 12UH, SHIELDED, 1.46A ROHS COMPLIANT: YES

INDUCTOR, 12UH, SHIELDED, 1.46A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Inductor, 12Uh, Shielded, 1.46A; Inductance Bourns - 14P7408 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Uh, Shielded, 1.46A; Inductance Bourns
14P7408
Inductor, 12Uh, Shielded, 1.46A; Inductance Bourns 14P7408
INDUCTOR, 12UH, SHIELDED, 1.46A; Inductance:12µH; RMS Current (Irms):1.46A; Inductor Construction:Shielde d; Saturation Current (Isat):1.25A; Product Range:SRR5028 Series; Inductor Case / Package:-; DC Resistance Max:0.08ohm RoHS Compliant: Yes

INDUCTOR, 12UH, SHIELDED, 1.46A; Inductance:12µH; RMS Current (Irms):1.46A; Inductor Construction:Shielded; Saturation Current (Isat):1.25A; Product Range:SRR5028 Series; Inductor Case / Package:-; DC Resistance Max:0.08ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR5028-120YDKR-ND 466175 71-SRR5028-120Y 897533-SRR5028-120Y 33AK4614 92AH6092
Product Name Fixed Inductors Surface Mount Inductors SMD 12UH 1.46A 80 MOHM Inductor and Choke Fixed Inductors - SRR5028-120Y Inductor, 12Uh, Shielded, 1.46A; Inductance Bourns Inductor, 12Uh, Shielded, 1.46A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567685 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.1600 ohms
View Details
Common Mode Chokes - 486-3-143-900-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details