Bourns, Inc. 100UH 450MA 480MOHM Inductor and Choke SRR5028-101Y

Description
FIXED IND 100UH 450MA 480MOHM SM Product overview: SRR5028-101Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 450MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 450MA, 480MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5028-101Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 450MA 480MOHM SM Product overview: SRR5028-101Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 450MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 450MA, 480MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5028-101Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100UH 450MA 480MOHM Inductor and Choke - 71-SRR5028-101Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 450MA 480MOHM Inductor and Choke
71-SRR5028-101Y
100UH 450MA 480MOHM Inductor and Choke 71-SRR5028-101Y
FIXED IND 100UH 450MA 480MOHM SM Product overview: SRR5028-101Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 450MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 450MA, 480MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5028-101Y can be used for catalog matching and distributor lookup.

FIXED IND 100UH 450MA 480MOHM SM Product overview: SRR5028-101Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 450MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 450MA, 480MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5028-101Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRR5028-101YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR5028-101YTR-ND
Fixed Inductors 118-SRR5028-101YTR-ND
100µH Shielded Wirewound Inductor 450mA 480mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 450mA 480mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR5028-101YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR5028-101YCT-ND
Fixed Inductors 118-SRR5028-101YCT-ND
100µH Shielded Wirewound Inductor 450mA 480mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 450mA 480mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR5028-101YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR5028-101YDKR-ND
Fixed Inductors 118-SRR5028-101YDKR-ND
FIXED IND 100UH 450MA 480 MOHM

FIXED IND 100UH 450MA 480 MOHM

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1131297-SRR5028-101Y
Inductors, Coils, Chokes - Fixed Inductors 1131297-SRR5028-101Y
Win Source Part Number: 1131297-SRR5028-101Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR5028 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 100 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 8 @ 796kHz Frequency - Self Resonant: 8MHz Package / Case: Nonstandard DC Resistance (DCR): 480mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) Alternative Parts (Cross-Reference): SRR5028-101Y.; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 450 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRR5028-101YTR,SRR5 028101Y,-SRR5028-101 YCT,SRR5028-101YCT,S RR5028-101YTR,SRR502 8-101Y-ND,-SRR5028-1 01Y-ND,-SRR5028-101Y Base Product Number: SRR5028 Current - Saturation (Isat): 450mA

Win Source Part Number: 1131297-SRR5028-101Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR5028
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 100 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 8 @ 796kHz
Frequency - Self Resonant: 8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 480mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
Alternative Parts (Cross-Reference): SRR5028-101Y.;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 450 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR5028-101YTR,SRR5028101Y,-SRR5028-101YCT,SRR5028-101YCT,SRR5028-101YTR,SRR5028-101Y-ND,-SRR5028-101Y-ND,-SRR5028-101Y
Base Product Number: SRR5028
Current - Saturation (Isat): 450mA

Buy Now Datasheet
Inductor, Shielded, 100Uh, 0.45A, 30%; Inductance Bourns - 44AC2012 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, 0.45A, 30%; Inductance Bourns
44AC2012
Inductor, Shielded, 100Uh, 0.45A, 30%; Inductance Bourns 44AC2012
INDUCTOR, SHIELDED, 100UH, 0.45A, 30%; Inductance:100µH; RMS Current (Irms):450mA; Inductor Construction:Shielde d; Saturation Current (Isat):450mA; Product Range:SRR5028 Series; Inductor Case / Package:-; DC Resistance Max:0.48ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100UH, 0.45A, 30%; Inductance:100µH; RMS Current (Irms):450mA; Inductor Construction:Shielded; Saturation Current (Isat):450mA; Product Range:SRR5028 Series; Inductor Case / Package:-; DC Resistance Max:0.48ohm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, Power, 100Uh Bourns - 51AK9431 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Power, 100Uh Bourns
51AK9431
Inductor, Shielded, Power, 100Uh Bourns 51AK9431
INDUCTOR, SHIELDED, POWER, 100UH

INDUCTOR, SHIELDED, POWER, 100UH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR5028-101Y 118-SRR5028-101YTR-ND 1131297-SRR5028-101Y 44AC2012 51AK9431
Product Name 100UH 450MA 480MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, 100Uh, 0.45A, 30%; Inductance Bourns Inductor, Shielded, Power, 100Uh Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 100 microH 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8112-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details