Manufacturer: Bourns Inc.
Win Source Part Number: 897532-SRR5028-100Y
Series: SRR5028
Operating Temperature Range: -40°C ~ 125°C
Features: 10 µH Shielded Wirewound Inductor 1.5 A 70mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR5028
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR5028100Y, -SRR5028-100YTR, SRR5028-100YCT, -SRR5028-100YCT, SRR5028-100Y-ND, SRR5028-100YTR, -SRR5028-100Y-ND, -SRR5028-100Y
FIXED IND 10UH 1.5A 70 MOHM SMD
10µH Shielded Wirewound Inductor 1.5A 70mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 1.5A 70mOhm Max Nonstandard
FIXED IND 10UH 1.5A 70 MOHM SMD Product overview: SRR5028-100Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.5A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.5A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5028-100Y can be used for catalog matching and distributor lookup.
FIXED IND 10UH 1.5A 70 MOHM SMD
INDUCTOR, SHIELDED, 10UH, 1.4A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 10UH, 1.4A, SMD; Inductance:10µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1808941 | 897532-SRR5028-100Y | 118-SRR5028-100YDKR-ND | 71-SRR5028-100Y | SRR5028-100Y | 83R8952 | 14P7406 |
| Product Name | Surface Mount Inductors | Fixed Inductors - SRR5028-100Y | Fixed Inductors | SMD 10UH 1.5A 70 MOHM Inductor and Choke | Fixed Inductors | Inductor, Shielded, 10Uh, 1.4A, Smd, Full Reel; Inductance Bourns | Inductor, Shielded, 10Uh, 1.4A, Smd; Inductance Bourns |
| Core Material | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |||
| Inductance Range | 10 microH | 10 microH | 10 microH | 10 microH | 10 microH | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| EIA Case Size | Smd | ||||||
| Molded / Shielded | Shielded | Shielded | Shielded | Shielded | Shielded |