Bourns, Inc. Fixed Inductors SRR5018-680Y

Description
68µH Shielded Wirewound Inductor 400mA 850mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 400mA 850mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR5018-680YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR5018-680YCT-ND
Fixed Inductors 118-SRR5018-680YCT-ND
68µH Shielded Wirewound Inductor 400mA 850mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 400mA 850mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR5018-680YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR5018-680YDKR-ND
Fixed Inductors 118-SRR5018-680YDKR-ND
FIXED IND 68UH 400MA 850 MOHM

FIXED IND 68UH 400MA 850 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SRR5018-680YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR5018-680YTR-ND
Fixed Inductors 118-SRR5018-680YTR-ND
68µH Shielded Wirewound Inductor 400mA 850mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 400mA 850mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1095360-SRR5018-680Y
Inductors, Coils, Chokes - Fixed Inductors 1095360-SRR5018-680Y
Win Source Part Number: 1095360-SRR5018-680Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR5018 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 68 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 9.9 @ 2.52MHz Frequency - Self Resonant: 12MHz Package / Case: Nonstandard DC Resistance (DCR): 850mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) Alternative Parts (Cross-Reference): SRR4018-680Y; SRU6011-680Y; SRU5018-680Y; LQH3NPN680NG0L; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRR5018-680YTR,SRR5 018-680Y-ND,SRR5018- 680YTR,SRR5018680Y,- SRR5018-680YCT,-SRR5 018-680Y,-SRR5018-68 0Y-ND,SRR5018-680YCT Base Product Number: SRR5018 Current - Saturation (Isat): 500mA

Win Source Part Number: 1095360-SRR5018-680Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR5018
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 68 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 9.9 @ 2.52MHz
Frequency - Self Resonant: 12MHz
Package / Case: Nonstandard
DC Resistance (DCR): 850mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
Alternative Parts (Cross-Reference): SRR4018-680Y; SRU6011-680Y; SRU5018-680Y; LQH3NPN680NG0L;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR5018-680YTR,SRR5018-680Y-ND,SRR5018-680YTR,SRR5018680Y,-SRR5018-680YCT,-SRR5018-680Y,-SRR5018-680Y-ND,SRR5018-680YCT
Base Product Number: SRR5018
Current - Saturation (Isat): 500mA

Buy Now Datasheet
SMD 68UH 400MA 850MOHM Inductor and Choke - 71-SRR5018-680Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 400MA 850MOHM Inductor and Choke
71-SRR5018-680Y
SMD 68UH 400MA 850MOHM Inductor and Choke 71-SRR5018-680Y
FIXED IND 68UH 400MA 850MOHM SMD Product overview: SRR5018-680Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 400MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 400MA, 850MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5018-680Y can be used for catalog matching and distributor lookup.

FIXED IND 68UH 400MA 850MOHM SMD Product overview: SRR5018-680Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 400MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 400MA, 850MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5018-680Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR5018-680YCT-ND 1095360-SRR5018-680Y 71-SRR5018-680Y
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 68UH 400MA 850MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Molded SMD Inductors - 1-2176738-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0056 microH
View Details
Common Mode Chokes - 486-3145-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers