Bourns, Inc. Fixed Inductors SRR5018-560Y

Description
56µH Shielded Wirewound Inductor 480mA 600mOhm Max Nonstandard
Request a Quote Datasheet
Description
56µH Shielded Wirewound Inductor 480mA 600mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR5018-560YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR5018-560YTR-ND
Fixed Inductors SRR5018-560YTR-ND
56µH Shielded Wirewound Inductor 480mA 600mOhm Max Nonstandard

56µH Shielded Wirewound Inductor 480mA 600mOhm Max Nonstandard

Buy Now Datasheet
SMD 56UH 480MA 600MOHM Inductor and Choke - 71-SRR5018-560Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56UH 480MA 600MOHM Inductor and Choke
71-SRR5018-560Y
SMD 56UH 480MA 600MOHM Inductor and Choke 71-SRR5018-560Y
FIXED IND 56UH 480MA 600MOHM SMD Product overview: SRR5018-560Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 480MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 480MA, 600MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5018-560Y can be used for catalog matching and distributor lookup.

FIXED IND 56UH 480MA 600MOHM SMD Product overview: SRR5018-560Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 480MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 480MA, 600MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5018-560Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273253-SRR5018-560Y
Inductors, Coils, Chokes - Fixed Inductors 1273253-SRR5018-560Y
Win Source Part Number: 1273253-SRR5018-560Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR5018 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 56 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 8.9 @ 2.52MHz Frequency - Self Resonant: 13MHz Package / Case: Nonstandard DC Resistance (DCR): 600mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 480 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRR5018-560Y,SRR501 8560Y,-SRR5018-560YT R,-SRR5018-560Y,SRR5 018-560Y,SRR5018-560 YCT,SRR5018-560YTR,- SRR5018-560YCT Base Product Number: SRR5018 Current - Saturation (Isat): 550mA

Win Source Part Number: 1273253-SRR5018-560Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR5018
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 56 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 8.9 @ 2.52MHz
Frequency - Self Resonant: 13MHz
Package / Case: Nonstandard
DC Resistance (DCR): 600mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 480 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR5018-560Y,SRR5018560Y,-SRR5018-560YTR,-SRR5018-560Y,SRR5018-560Y,SRR5018-560YCT,SRR5018-560YTR,-SRR5018-560YCT
Base Product Number: SRR5018
Current - Saturation (Isat): 550mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR5018-560YTR-ND 71-SRR5018-560Y 1273253-SRR5018-560Y
Product Name Fixed Inductors SMD 56UH 480MA 600MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5mH 10A Inductor and Choke - 839-DKIP-0229-1005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8112 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 8000 to ? microH
View Details
3 suppliers
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers