Win Source Part Number: 1273261-SRR5018-470Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR5018
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 8.9 @ 2.52MHz
Frequency - Self Resonant: 14MHz
Package / Case: Nonstandard
DC Resistance (DCR): 550mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 520 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR5018-470YTR,SRR50
Base Product Number: SRR5018
Current - Saturation (Isat): 600mA
FIXED IND 47UH 520MA 550 MOHM
47µH Shielded Wirewound Inductor 520mA 550mOhm Max Nonstandard
47µH Shielded Wirewound Inductor 520mA 550mOhm Max Nonstandard
FIXED IND 47UH 520MA 550MOHM SMD Product overview: SRR5018-470Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 520MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 520MA, 550MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5018-470Y can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273261-SRR5018-470Y | 118-SRR5018-470YDKR-ND | 71-SRR5018-470Y |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 47UH 520MA 550MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Application | RF Choke |